Jergens, Inc. ZPS K10 & K20 Installation Clamping Modules with Indexing Low Pressure Pneumatic Unlocking 511139

Description
Jergens ZPS K10 & K20 Installation Clamping Modules with Indexing Low Pressure Pneumatic Unlocking have an indexing function that prevents the pallet from twisting, enabling exact positioning every 90°. With a small footprint for installation, these clamping modules are ideal for use in base plates, machine tables, clamping profiles, columns and towers, swivel bridges, machine pallets, and clamping pallets. Features, Benefits, & Product Specifications: Pneumatic opening Pneumatic blow-out Cover & piston hardened Repeatability: <0.005mm (0.0002”) Note(s): These clamping modules have high holding and pull-in forces with very small installation dimensions. Pneumatic pressure is needed for unclamping (min. 4.5 bar/min. 66 psi). The installation clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration even with extensive machining forces. Further more, there are no cumbersome lines or dangers of leakage. The pneumatic design has (1) connection for unclamping and (1) optional connection for blowout.
Request a Quote Datasheet
Description
Jergens ZPS K10 & K20 Installation Clamping Modules with Indexing Low Pressure Pneumatic Unlocking have an indexing function that prevents the pallet from twisting, enabling exact positioning every 90°. With a small footprint for installation, these clamping modules are ideal for use in base plates, machine tables, clamping profiles, columns and towers, swivel bridges, machine pallets, and clamping pallets. Features, Benefits, & Product Specifications: Pneumatic opening Pneumatic blow-out Cover & piston hardened Repeatability: <0.005mm (0.0002”) Note(s): These clamping modules have high holding and pull-in forces with very small installation dimensions. Pneumatic pressure is needed for unclamping (min. 4.5 bar/min. 66 psi). The installation clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration even with extensive machining forces. Further more, there are no cumbersome lines or dangers of leakage. The pneumatic design has (1) connection for unclamping and (1) optional connection for blowout.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZPS K10 & K20 Installation Clamping Modules with Indexing Low Pressure Pneumatic Unlocking - 511139 - Jergens, Inc.
Cleveland, OH, United States
ZPS K10 & K20 Installation Clamping Modules with Indexing Low Pressure Pneumatic Unlocking
511139
ZPS K10 & K20 Installation Clamping Modules with Indexing Low Pressure Pneumatic Unlocking 511139
Jergens ZPS K10 & K20 Installation Clamping Modules with Indexing Low Pressure Pneumatic Unlocking have an indexing function that prevents the pallet from twisting, enabling exact positioning every 90°. With a small footprint for installation, these clamping modules are ideal for use in base plates, machine tables, clamping profiles, columns and towers, swivel bridges, machine pallets, and clamping pallets. Features, Benefits, & Product Specifications: Pneumatic opening Pneumatic blow-out Cover & piston hardened Repeatability: <0.005mm (0.0002”) Note(s): These clamping modules have high holding and pull-in forces with very small installation dimensions. Pneumatic pressure is needed for unclamping (min. 4.5 bar/min. 66 psi). The installation clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration even with extensive machining forces. Further more, there are no cumbersome lines or dangers of leakage. The pneumatic design has (1) connection for unclamping and (1) optional connection for blowout.

Jergens ZPS K10 & K20 Installation Clamping Modules with Indexing Low Pressure Pneumatic Unlocking have an indexing function that prevents the pallet from twisting, enabling exact positioning every 90°. With a small footprint for installation, these clamping modules are ideal for use in base plates, machine tables, clamping profiles, columns and towers, swivel bridges, machine pallets, and clamping pallets.
Features, Benefits, & Product Specifications:

  • Pneumatic opening
  • Pneumatic blow-out
  • Cover & piston hardened
  • Repeatability: <0.005mm (0.0002”)

Note(s):
These clamping modules have high holding and pull-in forces with very small installation dimensions. Pneumatic pressure is needed for unclamping (min. 4.5 bar/min. 66 psi). The installation clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration even with extensive machining forces. Further more, there are no cumbersome lines or dangers of leakage. The pneumatic design has (1) connection for unclamping and (1) optional connection for blowout.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 511139
Product Name ZPS K10 & K20 Installation Clamping Modules with Indexing Low Pressure Pneumatic Unlocking
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Low Profile Clamps - 13261 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 0.5000 inch (12.7 mm)
Load Limit 1484 lbs (673 kg)
View Details
Radius End Flange Nut Clamp Assemblies - 14105 - Jergens, Inc.
Specs
Application HeavyDuty
Clamping Mechanism Screw
View Details
Long Bushing Revolving Clamp Assemblies - 35109 - Jergens, Inc.
Specs
Material Malleable ASTM A47, GR32510
View Details