Jergens, Inc. ZPS 4-Stud Fixture Plates 30311-A

Description
Jergens Zero Point System allows you to fix, position, and clamp in a single step, cutting set up times by up to 90%. Available with either pneumatic or hydraulic release, these positive locking and locating modules allow operators to quickly change out large and small fixtures with extreme accuracy and minimal effort. Features, Benefits, & Product Specifications: Materials: Available in Aluminum and Steel 4-Stud configuration suitable for 4-Module Subplates Includes pull studs installed: (1) Zero Point Stud, (1) Timing Stud, & (2) Clearance Studs Custom sizes available upon request
Request a Quote
Description
Jergens Zero Point System allows you to fix, position, and clamp in a single step, cutting set up times by up to 90%. Available with either pneumatic or hydraulic release, these positive locking and locating modules allow operators to quickly change out large and small fixtures with extreme accuracy and minimal effort. Features, Benefits, & Product Specifications: Materials: Available in Aluminum and Steel 4-Stud configuration suitable for 4-Module Subplates Includes pull studs installed: (1) Zero Point Stud, (1) Timing Stud, & (2) Clearance Studs Custom sizes available upon request
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ZPS 4-Stud Fixture Plates - 30311-A - Jergens, Inc.
Cleveland, OH, United States
ZPS 4-Stud Fixture Plates
30311-A
ZPS 4-Stud Fixture Plates 30311-A
Jergens Zero Point System allows you to fix, position, and clamp in a single step, cutting set up times by up to 90%. Available with either pneumatic or hydraulic release, these positive locking and locating modules allow operators to quickly change out large and small fixtures with extreme accuracy and minimal effort. Features, Benefits, & Product Specifications: Materials: Available in Aluminum and Steel 4-Stud configuration suitable for 4-Module Subplates Includes pull studs installed: (1) Zero Point Stud, (1) Timing Stud, & (2) Clearance Studs Custom sizes available upon request

Jergens Zero Point System allows you to fix, position, and clamp in a single step, cutting set up times by up to 90%. Available with either pneumatic or hydraulic release, these positive locking and locating modules allow operators to quickly change out large and small fixtures with extreme accuracy and minimal effort.
Features, Benefits, & Product Specifications:

  • Materials: Available in Aluminum and Steel
  • 4-Stud configuration suitable for 4-Module Subplates
  • Includes pull studs installed: (1) Zero Point Stud, (1) Timing Stud, & (2) Clearance Studs
  • Custom sizes available upon request
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 30311-A
Product Name ZPS 4-Stud Fixture Plates
Plate / Block Type Tooling / Fixture Plate
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Round Subplates - 49107 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Aluminum; Cast Aluminum
Weight 11 lbs (4.99 kg)
View Details
Quick-Loc™ Twin Bases - QL2-400200 - Jergens, Inc.
Specs
Material Steel; Thru-Hardened Alloy Steel, Jergens M-Coat
Weight 29.64 lbs (13.44 kg)
Orientation Multi-axis
View Details
12 Station Production Vise Columns - 49414 - Jergens, Inc.
Specs
Plate / Block Type Tombstone
Width / Diameter 19.68 inch (500 mm)
Length 19.68 inch (500 mm)
View Details
OK-Vise® RM Rail System Speed Plates - PBQ-S1 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Weight 0.1500 lbs (0.0680 kg)
View Details