Jergens, Inc. Ball Lock® Multi-Purpose Subplates 49112

Description
Jergens Ball Lock® Multi-Purpose Subplates accommodate a wide variety of fixture plates and vises. This versatility facilitates using the same VMC for diverse products in repetitive runs and long and short batch sizes. Features, Benefits, & Product Specifications: Material: Fremax™ 15 Steel or Equivalent Thickness: 1-1/4" ±0.005" (Inch), 31.75mm ±0.13mm (Metric) Parallel within 0.001" (0.025mm)
Request a Quote
Description
Jergens Ball Lock® Multi-Purpose Subplates accommodate a wide variety of fixture plates and vises. This versatility facilitates using the same VMC for diverse products in repetitive runs and long and short batch sizes. Features, Benefits, & Product Specifications: Material: Fremax™ 15 Steel or Equivalent Thickness: 1-1/4" ±0.005" (Inch), 31.75mm ±0.13mm (Metric) Parallel within 0.001" (0.025mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Multi-Purpose Subplates - 49112 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Multi-Purpose Subplates
49112
Ball Lock® Multi-Purpose Subplates 49112
Jergens Ball Lock® Multi-Purpose Subplates accommodate a wide variety of fixture plates and vises. This versatility facilitates using the same VMC for diverse products in repetitive runs and long and short batch sizes. Features, Benefits, & Product Specifications: Material: Fremax™ 15 Steel or Equivalent Thickness: 1-1/4" ±0.005" (Inch), 31.75mm ±0.13mm (Metric) Parallel within 0.001" (0.025mm)

Jergens Ball Lock® Multi-Purpose Subplates accommodate a wide variety of fixture plates and vises. This versatility facilitates using the same VMC for diverse products in repetitive runs and long and short batch sizes.
Features, Benefits, & Product Specifications:

  • Material: Fremax™ 15 Steel or Equivalent
  • Thickness: 1-1/4" ±0.005" (Inch), 31.75mm ±0.13mm (Metric)
  • Parallel within 0.001" (0.025mm)
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 49112
Product Name Ball Lock® Multi-Purpose Subplates
Plate / Block Type Base Plate
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Loc™ 96mm Square Support Pallets - QL-200500 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Weight 11.42 lbs (5.18 kg)
Shape Square
View Details
Ball Lock® Fixture Plates - 58717 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Length 0.7874 inch (20 mm)
View Details
Quick-Loc™ 96mm Double Grid Receivers - QL2-100260 - Jergens, Inc.
Specs
Weight 25.36 lbs (11.5 kg)
View Details
Ball Lock® Round Subplates - 49107 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Aluminum; Cast Aluminum
Weight 11 lbs (4.99 kg)
View Details