Jergens, Inc. Short 6" Production Vises 49496

Description
Jergens Short 6" Production Vise's compact design is ideal for machines with small to medium size tables. Ball Lock® Base Production Vises: The mounting flange is cut into a jigsaw pattern to allow vises to nest closely together. Designed for use with Jergens Ball Lock® Mounting System. Narrow Base Production Vises: The small footprint allows maximum density of vises on your fixture or table. Best for applications where parts are held in multiple vises. Universal Base Production Vises: The mounting flange has slotted holes to allow mounting on any machine table. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Compact design in 3 extruded aluminum base styles for easy setup & to reduce weight on the worktable Fully sealed, patented lead screw assembly for long maintenance-free service Openings allow chips to flow out of the vise base Hardened ground stainless steel rails provide a precise location, resist wear, & strong support to jaws Supplied with fully machineable & reversible aluminum soft jaws
Request a Quote Datasheet
Description
Jergens Short 6" Production Vise's compact design is ideal for machines with small to medium size tables. Ball Lock® Base Production Vises: The mounting flange is cut into a jigsaw pattern to allow vises to nest closely together. Designed for use with Jergens Ball Lock® Mounting System. Narrow Base Production Vises: The small footprint allows maximum density of vises on your fixture or table. Best for applications where parts are held in multiple vises. Universal Base Production Vises: The mounting flange has slotted holes to allow mounting on any machine table. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Compact design in 3 extruded aluminum base styles for easy setup & to reduce weight on the worktable Fully sealed, patented lead screw assembly for long maintenance-free service Openings allow chips to flow out of the vise base Hardened ground stainless steel rails provide a precise location, resist wear, & strong support to jaws Supplied with fully machineable & reversible aluminum soft jaws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Short 6
Cleveland, OH, United States
Short 6" Production Vises
49496
Short 6" Production Vises 49496
Jergens Short 6" Production Vise's compact design is ideal for machines with small to medium size tables. Ball Lock® Base Production Vises: The mounting flange is cut into a jigsaw pattern to allow vises to nest closely together. Designed for use with Jergens Ball Lock® Mounting System. Narrow Base Production Vises: The small footprint allows maximum density of vises on your fixture or table. Best for applications where parts are held in multiple vises. Universal Base Production Vises: The mounting flange has slotted holes to allow mounting on any machine table. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Compact design in 3 extruded aluminum base styles for easy setup & to reduce weight on the worktable Fully sealed, patented lead screw assembly for long maintenance-free service Openings allow chips to flow out of the vise base Hardened ground stainless steel rails provide a precise location, resist wear, & strong support to jaws Supplied with fully machineable & reversible aluminum soft jaws

Jergens Short 6" Production Vise's compact design is ideal for machines with small to medium size tables.
Ball Lock® Base Production Vises:
The mounting flange is cut into a jigsaw pattern to allow vises to nest closely together. Designed for use with Jergens Ball Lock® Mounting System.
Narrow Base Production Vises:
The small footprint allows maximum density of vises on your fixture or table. Best for applications where parts are held in multiple vises.
Universal Base Production Vises:
The mounting flange has slotted holes to allow mounting on any machine table.
Features, Benefits, & Product Specifications:

  • Base Material: Hard-Coated Machined Aluminum
  • Compact design in 3 extruded aluminum base styles for easy setup & to reduce weight on the worktable
  • Fully sealed, patented lead screw assembly for long maintenance-free service
  • Openings allow chips to flow out of the vise base
  • Hardened ground stainless steel rails provide a precise location, resist wear, & strong support to jaws
  • Supplied with fully machineable & reversible aluminum soft jaws
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Vises
Product Number 49496
Product Name Short 6" Production Vises
Specialty Jaws Soft Material Jaws
Unlock Full Specs
to access all available technical data

Similar Products

130mm Pneumatic Self-Centering Vise Kits - 701064 - Jergens, Inc.
Specs
Vise Features Self-centering
Weight 35.5 lbs (16.1 kg)
View Details
6
Specs
Specialty Jaws Soft Material Jaws
Jaw Opening 3.5 inch (89 mm)
Jaw Width 2.99 inch (76 mm)
View Details
130mm Pneumatic Self-Centering Vise Kits - 701062 - Jergens, Inc.
Specs
Vise Features Self-centering
Weight 36 lbs (16.33 kg)
View Details
4
Specs
Specialty Jaws Soft Material Jaws
Weight 30 lbs (13.61 kg)
View Details