Jergens, Inc. Ball Lock® Fixture Plate Machining Kit 49242

Description
Ball Lock® Fixture Plate Machining Kit allows a fixture plate to be installed on a subplate with clearance between the plates. When a user is initially building a fixture on a Ball Lock® Fixture Plate, this clearance allows cutting tools to break thru the fixture plate without damaging the subplate below. The advantage of this setup is fixture plates can be machined while mounted to the same subplates they will use within production. Features, Benefits, & Product Specifications: Each kit includes (4) Ball Lock® Shanks and (4) Spacers Additional Ball Lock® Shanks and Spacers can be purchased separately
Request a Quote
Description
Ball Lock® Fixture Plate Machining Kit allows a fixture plate to be installed on a subplate with clearance between the plates. When a user is initially building a fixture on a Ball Lock® Fixture Plate, this clearance allows cutting tools to break thru the fixture plate without damaging the subplate below. The advantage of this setup is fixture plates can be machined while mounted to the same subplates they will use within production. Features, Benefits, & Product Specifications: Each kit includes (4) Ball Lock® Shanks and (4) Spacers Additional Ball Lock® Shanks and Spacers can be purchased separately
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Fixture Plate Machining Kit - 49242 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Fixture Plate Machining Kit
49242
Ball Lock® Fixture Plate Machining Kit 49242
Ball Lock® Fixture Plate Machining Kit allows a fixture plate to be installed on a subplate with clearance between the plates. When a user is initially building a fixture on a Ball Lock® Fixture Plate, this clearance allows cutting tools to break thru the fixture plate without damaging the subplate below. The advantage of this setup is fixture plates can be machined while mounted to the same subplates they will use within production. Features, Benefits, & Product Specifications: Each kit includes (4) Ball Lock® Shanks and (4) Spacers Additional Ball Lock® Shanks and Spacers can be purchased separately

Ball Lock® Fixture Plate Machining Kit allows a fixture plate to be installed on a subplate with clearance between the plates. When a user is initially building a fixture on a Ball Lock® Fixture Plate, this clearance allows cutting tools to break thru the fixture plate without damaging the subplate below. The advantage of this setup is fixture plates can be machined while mounted to the same subplates they will use within production.
Features, Benefits, & Product Specifications:

  • Each kit includes (4) Ball Lock® Shanks and (4) Spacers
  • Additional Ball Lock® Shanks and Spacers can be purchased separately
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 49242
Product Name Ball Lock® Fixture Plate Machining Kit
Plate / Block Type Tooling / Fixture Plate
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Loc™ 52mm Square Support Pallets - QL-200300 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Weight 4.41 lbs (2 kg)
Shape Square
View Details
Ball Lock® Jigsaw Interlocking Fixture Plates - 28706 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Length 0.7874 inch (20 mm)
View Details
Ball Lock® Fixture Plates - 28816 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.7874 inch (20 mm)
View Details
Quick Locating System (QLS) Vise Adapter Plates - 5VA13075 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Aluminum
Weight 1.54 lbs (0.7000 kg)
View Details