Jergens, Inc. Ball Lock® Jigsaw Interlocking Fixture Plates 28705

Description
Jergens Ball Lock® Jigsaw Interlocking Fixture Plates are useful for high density fixturing of small parts. Its design allows close vise spacing for more parts per run. These fixture plates are ideal for use with our Narrow Base 4" (100mm) Production Vises and Narrow Base 6" (150mm) Production Vises. Features, Benefits, & Product Specifications: Materials: Cast Aluminum, FreMax™ 15 Steel or Equivalent Thickness: 3/4" ±0.005" (Inch), 20mm ±0.013mm (Metric) Parallel within 0.001" (0.025mm)
Request a Quote
Description
Jergens Ball Lock® Jigsaw Interlocking Fixture Plates are useful for high density fixturing of small parts. Its design allows close vise spacing for more parts per run. These fixture plates are ideal for use with our Narrow Base 4" (100mm) Production Vises and Narrow Base 6" (150mm) Production Vises. Features, Benefits, & Product Specifications: Materials: Cast Aluminum, FreMax™ 15 Steel or Equivalent Thickness: 3/4" ±0.005" (Inch), 20mm ±0.013mm (Metric) Parallel within 0.001" (0.025mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Jigsaw Interlocking Fixture Plates - 28705 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Jigsaw Interlocking Fixture Plates
28705
Ball Lock® Jigsaw Interlocking Fixture Plates 28705
Jergens Ball Lock® Jigsaw Interlocking Fixture Plates are useful for high density fixturing of small parts. Its design allows close vise spacing for more parts per run. These fixture plates are ideal for use with our Narrow Base 4" (100mm) Production Vises and Narrow Base 6" (150mm) Production Vises. Features, Benefits, & Product Specifications: Materials: Cast Aluminum, FreMax™ 15 Steel or Equivalent Thickness: 3/4" ±0.005" (Inch), 20mm ±0.013mm (Metric) Parallel within 0.001" (0.025mm)

Jergens Ball Lock® Jigsaw Interlocking Fixture Plates are useful for high density fixturing of small parts. Its design allows close vise spacing for more parts per run. These fixture plates are ideal for use with our Narrow Base 4" (100mm) Production Vises and Narrow Base 6" (150mm) Production Vises.
Features, Benefits, & Product Specifications:

  • Materials: Cast Aluminum, FreMax™ 15 Steel or Equivalent
  • Thickness: 3/4" ±0.005" (Inch), 20mm ±0.013mm (Metric)
  • Parallel within 0.001" (0.025mm)
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 28705
Product Name Ball Lock® Jigsaw Interlocking Fixture Plates
Plate / Block Type Tooling / Fixture Plate
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Loc™ 52mm Rectangular Receivers - QL2-100205 - Jergens, Inc.
Specs
Weight 6.82 lbs (3.09 kg)
Shape Rectangular
View Details
Ball Lock® Fixture Plates - 58717 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Length 0.7874 inch (20 mm)
View Details
Ball Lock® Fixture Plates - 28715 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Length 0.7874 inch (20 mm)
View Details
6
Specs
Plate / Block Type Tombstone
Width / Diameter 19.68 inch (500 mm)
Length 19.68 inch (500 mm)
View Details