Jergens, Inc. Ball Lock® Round Fixture Plates 58709

Description
We are able to quote you on your special Round Fixture Plate requirement with or without the Ball Lock® Mounting System. Please contact our Workholding Solutions Group at (877) 426-2504 or workholding@jergensi nc.com. Features, Benefits, & Product Specifications: Materials: Cast Aluminum and FreMax™ 15 Steel or Equivalent Thickness: ±0.005" (±0.13mm) Parallel within 0.001" (0.025mm)
Request a Quote
Description
We are able to quote you on your special Round Fixture Plate requirement with or without the Ball Lock® Mounting System. Please contact our Workholding Solutions Group at (877) 426-2504 or workholding@jergensi nc.com. Features, Benefits, & Product Specifications: Materials: Cast Aluminum and FreMax™ 15 Steel or Equivalent Thickness: ±0.005" (±0.13mm) Parallel within 0.001" (0.025mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Round Fixture Plates - 58709 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Round Fixture Plates
58709
Ball Lock® Round Fixture Plates 58709
We are able to quote you on your special Round Fixture Plate requirement with or without the Ball Lock® Mounting System. Please contact our Workholding Solutions Group at (877) 426-2504 or workholding@jergensi nc.com. Features, Benefits, & Product Specifications: Materials: Cast Aluminum and FreMax™ 15 Steel or Equivalent Thickness: ±0.005" (±0.13mm) Parallel within 0.001" (0.025mm)

We are able to quote you on your special Round Fixture Plate requirement with or without the Ball Lock® Mounting System. Please contact our Workholding Solutions Group at (877) 426-2504 or workholding@jergensinc.com.
Features, Benefits, & Product Specifications:

  • Materials: Cast Aluminum and FreMax™ 15 Steel or Equivalent
  • Thickness: ±0.005" (±0.13mm)
  • Parallel within 0.001" (0.025mm)
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 58709
Product Name Ball Lock® Round Fixture Plates
Plate / Block Type Tooling / Fixture Plate
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Loc™ 96mm Round Receivers - QL2-100320-MAM - Jergens, Inc.
Specs
Weight 9.7 lbs (4.4 kg)
Shape Round
View Details
Ball Lock® Fixture Plates - 28822 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.9843 inch (25 mm)
View Details
Ball Lock® Round Fixture Plates - 28809 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.7874 inch (20 mm)
View Details
6
Specs
Plate / Block Type Tombstone
Width / Diameter 19.68 inch (500 mm)
Length 19.68 inch (500 mm)
View Details