Jergens, Inc. Ball Lock® Quick Change Kits 49004

Description
Jergens Ball Lock® Quick Change Kits speed fixture changeover in all types of manufacturing operations. While one fixture plate is on the machine, the operator can load parts on the other. This minimizes downtime for true set-up reduction. To enable the subplate to be mounted on a slotted table without the need to indicate the subplate, sine fixture keys can be used. The sine fixture key bored holes are oriented parallel to the receiver bushings on the subplate and to the liner bushings on the fixture plate. These also allow the fixture plate to be mounted on a toolroom mill without the need to indicate it. This is extremely useful when machining location points on your fixture. Each Quick Change Kit includes: (2) Aluminum Ball Lock® Fixture Plates with (2) Primary Liner Bushings installed (1) Steel Ball Lock® Standard Subplate with (4) Receiver Bushings installed (4) Ball Lock® Shanks
Request a Quote
Description
Jergens Ball Lock® Quick Change Kits speed fixture changeover in all types of manufacturing operations. While one fixture plate is on the machine, the operator can load parts on the other. This minimizes downtime for true set-up reduction. To enable the subplate to be mounted on a slotted table without the need to indicate the subplate, sine fixture keys can be used. The sine fixture key bored holes are oriented parallel to the receiver bushings on the subplate and to the liner bushings on the fixture plate. These also allow the fixture plate to be mounted on a toolroom mill without the need to indicate it. This is extremely useful when machining location points on your fixture. Each Quick Change Kit includes: (2) Aluminum Ball Lock® Fixture Plates with (2) Primary Liner Bushings installed (1) Steel Ball Lock® Standard Subplate with (4) Receiver Bushings installed (4) Ball Lock® Shanks
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Quick Change Kits - 49004 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Quick Change Kits
49004
Ball Lock® Quick Change Kits 49004
Jergens Ball Lock® Quick Change Kits speed fixture changeover in all types of manufacturing operations. While one fixture plate is on the machine, the operator can load parts on the other. This minimizes downtime for true set-up reduction. To enable the subplate to be mounted on a slotted table without the need to indicate the subplate, sine fixture keys can be used. The sine fixture key bored holes are oriented parallel to the receiver bushings on the subplate and to the liner bushings on the fixture plate. These also allow the fixture plate to be mounted on a toolroom mill without the need to indicate it. This is extremely useful when machining location points on your fixture. Each Quick Change Kit includes: (2) Aluminum Ball Lock® Fixture Plates with (2) Primary Liner Bushings installed (1) Steel Ball Lock® Standard Subplate with (4) Receiver Bushings installed (4) Ball Lock® Shanks

Jergens Ball Lock® Quick Change Kits speed fixture changeover in all types of manufacturing operations. While one fixture plate is on the machine, the operator can load parts on the other. This minimizes downtime for true set-up reduction.
To enable the subplate to be mounted on a slotted table without the need to indicate the subplate, sine fixture keys can be used. The sine fixture key bored holes are oriented parallel to the receiver bushings on the subplate and to the liner bushings on the fixture plate. These also allow the fixture plate to be mounted on a toolroom mill without the need to indicate it. This is extremely useful when machining location points on your fixture.
Each Quick Change Kit includes:

  • (2) Aluminum Ball Lock® Fixture Plates with (2) Primary Liner Bushings installed
  • (1) Steel Ball Lock® Standard Subplate with (4) Receiver Bushings installed
  • (4) Ball Lock® Shanks
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 49004
Product Name Ball Lock® Quick Change Kits
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Loc™ 96mm Square Support Pallets - QL-200500 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Weight 11.42 lbs (5.18 kg)
Shape Square
View Details
Ball Lock® Jigsaw Interlocking Fixture Plates - 58806 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.7874 inch (20 mm)
View Details
OK-Vise® RM Rail System Speed Plates - PDQ-S1 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Weight 0.1500 lbs (0.0680 kg)
View Details
Ball Lock® 2-Sided Tooling Columns - 69102 - Jergens, Inc.
Specs
Plate / Block Type Tombstone
Material Cast Iron; Class 40 Cast Iron
Length 15.75 inch (400 mm)
View Details