Jergens, Inc. Long Slot U-Straps 47027

Description
Jergens Long Slot U-Straps are designed to be used with Adjustable Clamp Heels. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: UNC-2B (Inch); 6h (Metric) Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet
Description
Jergens Long Slot U-Straps are designed to be used with Adjustable Clamp Heels. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: UNC-2B (Inch); 6h (Metric) Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Long Slot U-Straps - 47027 - Jergens, Inc.
Cleveland, OH, United States
Long Slot U-Straps
47027
Long Slot U-Straps 47027
Jergens Long Slot U-Straps are designed to be used with Adjustable Clamp Heels. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: UNC-2B (Inch); 6h (Metric) Heat Treat: Case Hardened Rockwell 30N Scale 59-69

Jergens Long Slot U-Straps are designed to be used with Adjustable Clamp Heels.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Thread: UNC-2B (Inch); 6h (Metric)
  • Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 47027
Product Name Long Slot U-Straps
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

ID Expansion Clamps - 68402 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 950 lbs (431 kg)
View Details
Strap Pads - 17103 - Jergens, Inc.
Jergens, Inc.
Specs
Material Steel; Brass
Clamp Straps Strap Only
View Details
U-Clamp Forged Strap Clamps - 37235 - Jergens, Inc.
Specs
Material Steel; Available in C-1030 Steel or C-1035 Steel
Clamp Straps Strap Only
Strap Type Forged Clamp; Forked / "U" Clamp
View Details
Micro™ Machinable Fixture Clamps - 68626 - Jergens, Inc.
Specs
Load Limit 2001 lbs (907 kg)
View Details