Jergens Micro™ Knife Edge Clamps are designed for clamping rough-cut stock, castings, or materials requiring a hardened clamping element, featuring hardened steel construction with a brass-plated finish. The 68549 model is a 5/8-11 thread size with a torque of 80 ft. lbs. and a maximum holding force of 6,000 lbs. The G dimension of 0.590 inches specifies the correct location to drill and tap the hole from the edge of the workpiece. Replacement screws are available through customer service.
Jergens Micro™ Knife Edge Clamps can be used for clamping rough-cut stock, castings, or any material that requires a hardened clamping element.
Features, Benefits, & Product Specifications:
Note(s):
| Jergens, Inc. | |
|---|---|
| Product Category | Machining Clamps |
| Product Number | 68549 |
| Product Name | Micro™ Knife Edge Clamps |
| Material | Steel; Hardened Steel |