Jergens, Inc. Micro™ Edge Clamps 68726

Description
Jergens Micro™ Edge Clamps offer increased versatility through their unique elevated clamping abilities. Features, Benefits, & Product Specifications: Clamping Element Material: Hardened Steel Body Material: Low Carbon Steel The workpiece is elevated for milling and drilling Cam action provides a positive hold-down force Provides flexible set-ups for hard-to-hold parts Works in plates, both with tapped hole layouts or T-slot configurations Can be mounted vertically or horizontally Built-in stops locate workpiece for repeat positioning Larger sizes are ideal for mold shop applications A tapered mounting slot prevents movement when clamping pressure is applied
Request a Quote Datasheet
Description
Jergens Micro™ Edge Clamps offer increased versatility through their unique elevated clamping abilities. Features, Benefits, & Product Specifications: Clamping Element Material: Hardened Steel Body Material: Low Carbon Steel The workpiece is elevated for milling and drilling Cam action provides a positive hold-down force Provides flexible set-ups for hard-to-hold parts Works in plates, both with tapped hole layouts or T-slot configurations Can be mounted vertically or horizontally Built-in stops locate workpiece for repeat positioning Larger sizes are ideal for mold shop applications A tapered mounting slot prevents movement when clamping pressure is applied
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro™ Edge Clamps - 68726 - Jergens, Inc.
Cleveland, OH, United States
Micro™ Edge Clamps
68726
Micro™ Edge Clamps 68726
Jergens Micro™ Edge Clamps offer increased versatility through their unique elevated clamping abilities. Features, Benefits, & Product Specifications: Clamping Element Material: Hardened Steel Body Material: Low Carbon Steel The workpiece is elevated for milling and drilling Cam action provides a positive hold-down force Provides flexible set-ups for hard-to-hold parts Works in plates, both with tapped hole layouts or T-slot configurations Can be mounted vertically or horizontally Built-in stops locate workpiece for repeat positioning Larger sizes are ideal for mold shop applications A tapered mounting slot prevents movement when clamping pressure is applied

Jergens Micro™ Edge Clamps offer increased versatility through their unique elevated clamping abilities.
Features, Benefits, & Product Specifications:

  • Clamping Element Material: Hardened Steel
  • Body Material: Low Carbon Steel
  • The workpiece is elevated for milling and drilling
  • Cam action provides a positive hold-down force
  • Provides flexible set-ups for hard-to-hold parts
  • Works in plates, both with tapped hole layouts or T-slot configurations
  • Can be mounted vertically or horizontally
  • Built-in stops locate workpiece for repeat positioning
  • Larger sizes are ideal for mold shop applications
  • A tapered mounting slot prevents movement when clamping pressure is applied
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 68726
Product Name Micro™ Edge Clamps
Application Mold Equipment
Unlock Full Specs
to access all available technical data

Similar Products

Padded Straps - 37107 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details
Micro™ Low Profile Clamps - 13226 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 1.5 inch (38.1 mm)
Load Limit 12000 lbs (5442 kg)
View Details
Micro™ Expanding Clamps - 68713 - Jergens, Inc.
Specs
Clamping Mechanism Screw; Wedge
Material Aluminum; Aluminum Housing, Steel Wedge
Load Limit 2000 lbs (907 kg)
View Details
Plain Straps - 33008 - Jergens, Inc.
Specs
Material Aluminum; Steel; Available in Low Carbon Steel and 2024 Aluminum
Clamp Straps Strap Only
Strap Type Plain / Taper Nose Clamp
View Details