Jergens, Inc. Long Slot U-Straps 47022

Description
Jergens Long Slot U-Straps are designed to be used with Adjustable Clamp Heels. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: UNC-2B (Inch); 6h (Metric) Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote
Description
Jergens Long Slot U-Straps are designed to be used with Adjustable Clamp Heels. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: UNC-2B (Inch); 6h (Metric) Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens Long Slot U-Straps are designed to be used with Adjustable Clamp Heels. They are made of low carbon steel with a black oxide finish and case hardened to Rockwell 30N scale 59-69. The part is threaded for 1/2-13 UNC, has a length of 6 inches, a width of 1.5 inches, a height of 3/4 inch, and weighs 1.92 lbs.

Datasheet Summary
Powered by GS/AI

Jergens Long Slot U-Straps are designed to be used with Adjustable Clamp Heels. They are made of low carbon steel with a black oxide finish and case hardened to Rockwell 30N scale 59-69. The part is threaded for 1/2-13 UNC, has a length of 6 inches, a width of 1.5 inches, a height of 3/4 inch, and weighs 1.92 lbs.

Suppliers

Company
Product
Description
Supplier Links
Long Slot U-Straps - 47022 - Jergens, Inc.
Cleveland, OH, United States
Long Slot U-Straps
47022
Long Slot U-Straps 47022
Jergens Long Slot U-Straps are designed to be used with Adjustable Clamp Heels. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: UNC-2B (Inch); 6h (Metric) Heat Treat: Case Hardened Rockwell 30N Scale 59-69

Jergens Long Slot U-Straps are designed to be used with Adjustable Clamp Heels.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Thread: UNC-2B (Inch); 6h (Metric)
  • Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 47022
Product Name Long Slot U-Straps
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Expanding Machinable Clamps - 68876 - Jergens, Inc.
Specs
Material Aluminum; Channel 7075-76 Aluminum
Load Limit 3499 lbs (1587 kg)
View Details
OK-Vise® Two Knife Edge Grip Jaw Clamps - DK2-VTI-G - Jergens, Inc.
Specs
Clamp type Side / Edge Clamp
View Details
OK-Vise® Mounting Jaw Clamps - FK2-VT-T - Jergens, Inc.
Specs
Load Limit 22480 lbs (10195 kg)
View Details
Micro™ Knife Edge Clamps - 68549 - Jergens, Inc.
Specs
Material Steel; Hardened Steel
Clamp type Side / Edge Clamp
Load Limit 6000 lbs (2721 kg)
View Details