Jergens, Inc. Fine Pitch Steel Heel Straps 46834

Description
The step teeth of Jergens Fine Pitch Heel Straps match our Steel Step Blocks. These straps facilitate easier height adjustment on set-ups. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N 50-54
Request a Quote Datasheet
Description
The step teeth of Jergens Fine Pitch Heel Straps match our Steel Step Blocks. These straps facilitate easier height adjustment on set-ups. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N 50-54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fine Pitch Steel Heel Straps - 46834 - Jergens, Inc.
Cleveland, OH, United States
Fine Pitch Steel Heel Straps
46834
Fine Pitch Steel Heel Straps 46834
The step teeth of Jergens Fine Pitch Heel Straps match our Steel Step Blocks. These straps facilitate easier height adjustment on set-ups. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N 50-54

The step teeth of Jergens Fine Pitch Heel Straps match our Steel Step Blocks. These straps facilitate easier height adjustment on set-ups.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened Rockwell 30N 50-54
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 46834
Product Name Fine Pitch Steel Heel Straps
Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hook Clamp Assemblies - 41905 - Jergens, Inc.
Specs
Application HeavyDuty
Material Steel; 4140 Cast Steel
Clamp type Hook / Swing Clamp
View Details
Micro™ Adjustable Clamps - 68601 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Load Limit 4000 lbs (1814 kg)
View Details
Padded Straps - 37116 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details