Jergens, Inc. Coarse Pitch Steel Heel Straps 46817

Description
The step teeth of Jergens Coarse Pitch Steel Heel Straps match our Aluminum Step Blocks. These straps facilitate easier height adjustments on set-ups. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N 50-54
Request a Quote Datasheet
Description
The step teeth of Jergens Coarse Pitch Steel Heel Straps match our Aluminum Step Blocks. These straps facilitate easier height adjustments on set-ups. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N 50-54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coarse Pitch Steel Heel Straps - 46817 - Jergens, Inc.
Cleveland, OH, United States
Coarse Pitch Steel Heel Straps
46817
Coarse Pitch Steel Heel Straps 46817
The step teeth of Jergens Coarse Pitch Steel Heel Straps match our Aluminum Step Blocks. These straps facilitate easier height adjustments on set-ups. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N 50-54

The step teeth of Jergens Coarse Pitch Steel Heel Straps match our Aluminum Step Blocks. These straps facilitate easier height adjustments on set-ups.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened Rockwell 30N 50-54
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 46817
Product Name Coarse Pitch Steel Heel Straps
Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Expanding Clamps - 68711 - Jergens, Inc.
Specs
Clamping Mechanism Screw; Wedge
Material Aluminum; Aluminum Housing, Steel Wedge
Load Limit 500 lbs (227 kg)
View Details
Long Bushing Revolving Clamp Assemblies - 35109 - Jergens, Inc.
Specs
Material Malleable ASTM A47, GR32510
View Details
Micro™ Edge Clamps - 68721 - Jergens, Inc.
Specs
Application Mold Equipment
Material Steel; Low Carbon Steel
Clamp type Side / Edge Clamp
View Details
Heel Forged Strap Clamps - 37256 - Jergens, Inc.
Specs
Material Steel; Available in C-1030 Steel or C-1035 Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp; Forged Clamp
View Details