Jergens, Inc. Micro™ Toe Clamps 68731

Description
Jergens Micro™ Toe Clamps provide positive down force while using very little space on the fixture. Workpieces can be clamped in series by using the back surface of a clamp to locate the next workpiece. The hardened steel clamping element has both a smooth surface for machined workpieces and a serrated clamping surface for rougher work. The height of the clamp can be adjusted by milling the slot deeper in the fixture plate. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Overall time savings Note(s): The “E” dimension is the distance needed between the front of the clamp base and the workpiece.
Request a Quote Datasheet
Description
Jergens Micro™ Toe Clamps provide positive down force while using very little space on the fixture. Workpieces can be clamped in series by using the back surface of a clamp to locate the next workpiece. The hardened steel clamping element has both a smooth surface for machined workpieces and a serrated clamping surface for rougher work. The height of the clamp can be adjusted by milling the slot deeper in the fixture plate. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Overall time savings Note(s): The “E” dimension is the distance needed between the front of the clamp base and the workpiece.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro™ Toe Clamps - 68731 - Jergens, Inc.
Cleveland, OH, United States
Micro™ Toe Clamps
68731
Micro™ Toe Clamps 68731
Jergens Micro™ Toe Clamps provide positive down force while using very little space on the fixture. Workpieces can be clamped in series by using the back surface of a clamp to locate the next workpiece. The hardened steel clamping element has both a smooth surface for machined workpieces and a serrated clamping surface for rougher work. The height of the clamp can be adjusted by milling the slot deeper in the fixture plate. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Overall time savings Note(s): The “E” dimension is the distance needed between the front of the clamp base and the workpiece.

Jergens Micro™ Toe Clamps provide positive down force while using very little space on the fixture. Workpieces can be clamped in series by using the back surface of a clamp to locate the next workpiece. The hardened steel clamping element has both a smooth surface for machined workpieces and a serrated clamping surface for rougher work. The height of the clamp can be adjusted by milling the slot deeper in the fixture plate.
Features, Benefits, & Product Specifications:

  • More efficient usage of machinable area
  • Reduction in the number of tool changes
  • Extended cycle times
  • Free tool access to the workpiece
  • Less space is required compared to traditional vises
  • Overall time savings

Note(s):

  • The “E” dimension is the distance needed between the front of the clamp base and the workpiece.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 68731
Product Name Micro™ Toe Clamps
Clamp type Toe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

OK-Vise® Mounting & Smooth Jaw Clamps - FK2-VT-TS - Jergens, Inc.
Specs
Load Limit 22480 lbs (10195 kg)
View Details
ID Expansion Clamps - 68411 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 10000 lbs (4535 kg)
View Details
Micro™ Clamps - 68505 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Steel
Load Limit 800 lbs (363 kg)
View Details
Padded Straps - 37110 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details