Jergens, Inc. Kwik-Turn T-Slot Nuts 43338

Description
Jergens Kwik-Turn T-Slot Nuts provide a safety-stop feature to prevent turning studs into tableways. Their 1/4 turn design allows the Kwik-Turn to be installed from the top of the T-slot, to avoid uninstallation of set-ups when additional nuts and studs are required. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Threads: 2B-UNC (Inch) Heat Treat: Case Hardened Note(s): Part No.'s 43332, 43334, & 43338 are not hardened.
Request a Quote
Description
Jergens Kwik-Turn T-Slot Nuts provide a safety-stop feature to prevent turning studs into tableways. Their 1/4 turn design allows the Kwik-Turn to be installed from the top of the T-slot, to avoid uninstallation of set-ups when additional nuts and studs are required. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Threads: 2B-UNC (Inch) Heat Treat: Case Hardened Note(s): Part No.'s 43332, 43334, & 43338 are not hardened.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Kwik-Turn T-Slot Nut part number 43338 is designed for efficient installation and removal in T-slot applications. It features a 1/4 turn design that allows for top installation, minimizing the need to uninstall existing setups when additional nuts and studs are required. This nut is made from low carbon steel with a black oxide finish, providing durability and resistance to corrosion. It has a thread specification of 5/8-11 and dimensions that include a T-slot width of 11/16 inches, a height of 1-1/8 inches, and a weight of 1.08 lbs per 10 pieces. The nut is not hardened, which may be a consideration depending on the application requirements.

Datasheet Summary
Powered by GS/AI

Kwik-Turn T-Slot Nut part number 43338 is designed for efficient installation and removal in T-slot applications. It features a 1/4 turn design that allows for top installation, minimizing the need to uninstall existing setups when additional nuts and studs are required. This nut is made from low carbon steel with a black oxide finish, providing durability and resistance to corrosion. It has a thread specification of 5/8-11 and dimensions that include a T-slot width of 11/16 inches, a height of 1-1/8 inches, and a weight of 1.08 lbs per 10 pieces. The nut is not hardened, which may be a consideration depending on the application requirements.

Suppliers

Company
Product
Description
Supplier Links
Kwik-Turn T-Slot Nuts - 43338 - Jergens, Inc.
Cleveland, OH, United States
Kwik-Turn T-Slot Nuts
43338
Kwik-Turn T-Slot Nuts 43338
Jergens Kwik-Turn T-Slot Nuts provide a safety-stop feature to prevent turning studs into tableways. Their 1/4 turn design allows the Kwik-Turn to be installed from the top of the T-slot, to avoid uninstallation of set-ups when additional nuts and studs are required. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Threads: 2B-UNC (Inch) Heat Treat: Case Hardened Note(s): Part No.'s 43332, 43334, & 43338 are not hardened.

Jergens Kwik-Turn T-Slot Nuts provide a safety-stop feature to prevent turning studs into tableways. Their 1/4 turn design allows the Kwik-Turn to be installed from the top of the T-slot, to avoid uninstallation of set-ups when additional nuts and studs are required.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Threads: 2B-UNC (Inch)
  • Heat Treat: Case Hardened

Note(s):
Part No.'s 43332, 43334, & 43338 are not hardened.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Nuts
Product Number 43338
Product Name Kwik-Turn T-Slot Nuts
Size 5/8"; 5/8-11 (UNC)
Unlock Full Specs
to access all available technical data

Similar Products

T-Slot Nuts - 43313 - Jergens, Inc.
Specs
Size 7/8"; 7/8-9
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Ergostyle® Wing Nuts by ELESA® - 34453 - Jergens, Inc.
Specs
Type Wing Nut
Material Plastic; Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Finish Gray/Black Matte
View Details
Spherical Flange Nuts - 39703 - Jergens, Inc.
Specs
Type Flange Nut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
T-Slot Nuts - 43305 - Jergens, Inc.
Specs
Size 1/2"; 1/2-13
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details