Jergens, Inc. Spherical Flanged Assemblies 39311

Description
Jergens Spherical Flanged Assemblies have the same advantages as our Spherical Washers but with the addition of a nut to replace the top section of the washers. The convex bottom of nut nests into the concave bottom section for full floating action. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened
Request a Quote
Description
Jergens Spherical Flanged Assemblies have the same advantages as our Spherical Washers but with the addition of a nut to replace the top section of the washers. The convex bottom of nut nests into the concave bottom section for full floating action. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens Spherical Flanged Assembly, part number 39311, is designed for applications requiring reliable clamping under heavy pressures and vibrations. This assembly features a nut that replaces the top section of traditional spherical washers, allowing for full floating action due to the convex bottom of the nut nesting into the concave bottom section. The assembly is constructed from low carbon steel with a black oxide finish and is case hardened for enhanced durability. Weighing 13.40 lbs for a set of 10 pieces, this product is suitable for various workholding applications where stability and friction are critical.

Datasheet Summary
Powered by GS/AI

Jergens Spherical Flanged Assembly, part number 39311, is designed for applications requiring reliable clamping under heavy pressures and vibrations. This assembly features a nut that replaces the top section of traditional spherical washers, allowing for full floating action due to the convex bottom of the nut nesting into the concave bottom section. The assembly is constructed from low carbon steel with a black oxide finish and is case hardened for enhanced durability. Weighing 13.40 lbs for a set of 10 pieces, this product is suitable for various workholding applications where stability and friction are critical.

Suppliers

Company
Product
Description
Supplier Links
Spherical Flanged Assemblies - 39311 - Jergens, Inc.
Cleveland, OH, United States
Spherical Flanged Assemblies
39311
Spherical Flanged Assemblies 39311
Jergens Spherical Flanged Assemblies have the same advantages as our Spherical Washers but with the addition of a nut to replace the top section of the washers. The convex bottom of nut nests into the concave bottom section for full floating action. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened

Jergens Spherical Flanged Assemblies have the same advantages as our Spherical Washers but with the addition of a nut to replace the top section of the washers. The convex bottom of nut nests into the concave bottom section for full floating action.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Nuts
Product Number 39311
Product Name Spherical Flanged Assemblies
Type Flange Nut
Unlock Full Specs
to access all available technical data

Similar Products

T-Slot Nuts - 43375 - Jergens, Inc.
Specs
Size M12; M12 x 1.75
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
T-Slot Nuts - 43312 - Jergens, Inc.
Specs
Size 3/4"; 3/4-10
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Spherical Flanged Assemblies - 39301 - Jergens, Inc.
Specs
Type Flange Nut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Flange Nuts - 19908 - Jergens, Inc.
Specs
Type Flange Nut
Size 3/4"; 3/4-10
Material Steel; Low Carbon Steel
View Details