Jergens, Inc. Fine Pitch Steel Heel Straps 46839

Description
The step teeth of Jergens Fine Pitch Heel Straps match our Steel Step Blocks. These straps facilitate easier height adjustment on set-ups. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N 50-54
Request a Quote Datasheet
Description
The step teeth of Jergens Fine Pitch Heel Straps match our Steel Step Blocks. These straps facilitate easier height adjustment on set-ups. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N 50-54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fine Pitch Steel Heel Straps - 46839 - Jergens, Inc.
Cleveland, OH, United States
Fine Pitch Steel Heel Straps
46839
Fine Pitch Steel Heel Straps 46839
The step teeth of Jergens Fine Pitch Heel Straps match our Steel Step Blocks. These straps facilitate easier height adjustment on set-ups. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N 50-54

The step teeth of Jergens Fine Pitch Heel Straps match our Steel Step Blocks. These straps facilitate easier height adjustment on set-ups.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened Rockwell 30N 50-54
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 46839
Product Name Fine Pitch Steel Heel Straps
Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

 - ACA-307 - Reid Supply
Jergens, Inc.
Specs
Application Machine Shop
Material Steel; Steel
Clamp type Cam Clamps
View Details
OK-Vise® Economy Clamps - AK2-VT-SO - Jergens, Inc.
Specs
Load Limit 2248 lbs (1020 kg)
View Details
Finger Forged Strap Clamps - 37221 - Jergens, Inc.
Specs
Material Steel; Available in C-1030 Steel or C-1035 Steel
Clamp Straps Strap Only
Strap Type Forged Clamp; Finger Tip  / Nose Clamp
View Details
ZPS PNEU Installation Clamping Modules - 480160 - Jergens, Inc.
Specs
Actuation Pneumatic
Load Limit 12364 lbs (5607 kg)
View Details