Jergens, Inc. Padded Straps 37116

Description
Jergens Padded Strap feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or Brass Strap Pads may be ordered separately for both inch and metric straps (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69 Note(s): Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales Department for more details.
Request a Quote
Description
Jergens Padded Strap feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or Brass Strap Pads may be ordered separately for both inch and metric straps (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69 Note(s): Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales Department for more details.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jergens Padded Strap, part number 37116, is constructed from low carbon steel and features a black oxide finish. It is heat treated to a Rockwell hardness of 59-69 on the 30N scale, ensuring durability and strength. The design includes an elongated slot that enhances clamping force on the workpiece. Standard with a steel pad, the strap can also accommodate optional plastic or brass pads, available for both inch and metric sizes. This product is suitable for applications requiring reliable clamping solutions in various manufacturing environments.

Datasheet Summary
Powered by GS/AI

The Jergens Padded Strap, part number 37116, is constructed from low carbon steel and features a black oxide finish. It is heat treated to a Rockwell hardness of 59-69 on the 30N scale, ensuring durability and strength. The design includes an elongated slot that enhances clamping force on the workpiece. Standard with a steel pad, the strap can also accommodate optional plastic or brass pads, available for both inch and metric sizes. This product is suitable for applications requiring reliable clamping solutions in various manufacturing environments.

Suppliers

Company
Product
Description
Supplier Links
Padded Straps - 37116 - Jergens, Inc.
Cleveland, OH, United States
Padded Straps
37116
Padded Straps 37116
Jergens Padded Strap feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or Brass Strap Pads may be ordered separately for both inch and metric straps (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69 Note(s): Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales Department for more details.

Jergens Padded Strap feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or Brass Strap Pads may be ordered separately for both inch and metric straps (see Related Products below).
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened Rockwell 30N Scale 59-69

Note(s):
Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales Department for more details.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 37116
Product Name Padded Straps
Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

OK-Vise® Self-Adjustable Jaw Clamps - BK2-VT-B - Jergens, Inc.
Specs
Load Limit 4946 lbs (2243 kg)
View Details
ZPS Low Pressure Pneumatic Clamping Modules - 560601 - Jergens, Inc.
Specs
Actuation Pneumatic
Load Limit 2922 lbs (1325 kg)
View Details
Micro™ Knife Edge Clamps - 68840 - Jergens, Inc.
Specs
Material Steel; Hardened Steel
Clamp type Side / Edge Clamp
Load Limit 2001 lbs (907 kg)
View Details
Swing Cylinder Arms - 60934 - Jergens, Inc.
Specs
Actuation Hydraulic
Material Steel; 4140 Cast Steel
Clamp type Cylinder Clamp; Hook / Swing Clamp
View Details