Jergens, Inc. Hook Clamp Assemblies 41907

Description
Jergens Hook Clamp Assemblies feature moderate to heavy-duty holding power in close quarters. When released, the hook clamp swings quickly and easily out of the way for fast maneuvering of work. Their spring-loaded shank allows for quick clamp release. Alternative to the above assembly, we also offer Hook Clamp Assemblies that feature a flush-mounted socket screw instead of an acorn nut. They are designed for limited space applications and moderate holding power. Features, Benefits, & Product Specifications: Body Material: 4140 Cast Steel Finish: Black Oxide Heat Treat: RC 42-46 Stud/Screw: Furnished
Request a Quote
Description
Jergens Hook Clamp Assemblies feature moderate to heavy-duty holding power in close quarters. When released, the hook clamp swings quickly and easily out of the way for fast maneuvering of work. Their spring-loaded shank allows for quick clamp release. Alternative to the above assembly, we also offer Hook Clamp Assemblies that feature a flush-mounted socket screw instead of an acorn nut. They are designed for limited space applications and moderate holding power. Features, Benefits, & Product Specifications: Body Material: 4140 Cast Steel Finish: Black Oxide Heat Treat: RC 42-46 Stud/Screw: Furnished
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens Hook Clamp Assembly, part number 41907, is designed for moderate to heavy-duty holding power in confined spaces. It features a spring-loaded shank that allows for quick release, enabling fast maneuvering of workpieces. The assembly is constructed from 4140 cast steel with a black oxide finish and is heat-treated to a hardness of RC 42-46. The clamp includes a 1/2-13 x 3 stud and has a maximum torque rating of 100 ft-lbs. Weighing 0.47 lbs, this product is suitable for applications requiring reliable clamping in limited space environments.

Datasheet Summary
Powered by GS/AI

Jergens Hook Clamp Assembly, part number 41907, is designed for moderate to heavy-duty holding power in confined spaces. It features a spring-loaded shank that allows for quick release, enabling fast maneuvering of workpieces. The assembly is constructed from 4140 cast steel with a black oxide finish and is heat-treated to a hardness of RC 42-46. The clamp includes a 1/2-13 x 3 stud and has a maximum torque rating of 100 ft-lbs. Weighing 0.47 lbs, this product is suitable for applications requiring reliable clamping in limited space environments.

Suppliers

Company
Product
Description
Supplier Links
Hook Clamp Assemblies - 41907 - Jergens, Inc.
Cleveland, OH, United States
Hook Clamp Assemblies
41907
Hook Clamp Assemblies 41907
Jergens Hook Clamp Assemblies feature moderate to heavy-duty holding power in close quarters. When released, the hook clamp swings quickly and easily out of the way for fast maneuvering of work. Their spring-loaded shank allows for quick clamp release. Alternative to the above assembly, we also offer Hook Clamp Assemblies that feature a flush-mounted socket screw instead of an acorn nut. They are designed for limited space applications and moderate holding power. Features, Benefits, & Product Specifications: Body Material: 4140 Cast Steel Finish: Black Oxide Heat Treat: RC 42-46 Stud/Screw: Furnished

Jergens Hook Clamp Assemblies feature moderate to heavy-duty holding power in close quarters. When released, the hook clamp swings quickly and easily out of the way for fast maneuvering of work. Their spring-loaded shank allows for quick clamp release.
Alternative to the above assembly, we also offer Hook Clamp Assemblies that feature a flush-mounted socket screw instead of an acorn nut. They are designed for limited space applications and moderate holding power.
Features, Benefits, & Product Specifications:

  • Body Material: 4140 Cast Steel
  • Finish: Black Oxide
  • Heat Treat: RC 42-46
  • Stud/Screw: Furnished
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 41907
Product Name Hook Clamp Assemblies
Application HeavyDuty
Unlock Full Specs
to access all available technical data

Similar Products

OK-Vise® Economy Clamps - BK2-VT-O - Jergens, Inc.
Specs
Load Limit 3372 lbs (1529 kg)
View Details
Radius End Flange Nut Clamp Assemblies - 14114 - Jergens, Inc.
Specs
Application HeavyDuty
Clamping Mechanism Screw
View Details
ZPS K5 Surface Mounted Clamping Modules - 480566 - Jergens, Inc.
Specs
Actuation Pneumatic
Load Limit 2922 lbs (1325 kg)
View Details
Flange Nut Clamp Assemblies - 12714 - Jergens, Inc.
Specs
Application HeavyDuty
Clamping Mechanism Screw
View Details