Jergens, Inc. Padded Straps 37105

Description
Jergens Padded Strap feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or Brass Strap Pads may be ordered separately for both inch and metric straps (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69 Note(s): Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales Department for more details.
Request a Quote Datasheet
Description
Jergens Padded Strap feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or Brass Strap Pads may be ordered separately for both inch and metric straps (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69 Note(s): Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales Department for more details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Padded Straps - 37105 - Jergens, Inc.
Cleveland, OH, United States
Padded Straps
37105
Padded Straps 37105
Jergens Padded Strap feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or Brass Strap Pads may be ordered separately for both inch and metric straps (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69 Note(s): Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales Department for more details.

Jergens Padded Strap feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or Brass Strap Pads may be ordered separately for both inch and metric straps (see Related Products below).
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened Rockwell 30N Scale 59-69

Note(s):
Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales Department for more details.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 37105
Product Name Padded Straps
Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Toe T-Slot Clamps - 68793 - Jergens, Inc.
Specs
Clamp type Toe Clamp
Load Limit 4001 lbs (1815 kg)
View Details
Short Bushing Revolving Clamp Assemblies - 35108 - Jergens, Inc.
Specs
Material Malleable ASTM A47, GR32510
View Details
Micro™ Low Profile Clamps - 13262 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 0.5000 inch (12.7 mm)
Load Limit 1484 lbs (673 kg)
View Details
Double Cams - 18102 - Jergens, Inc.
Specs
Material Steel; C1020 Low Carbon Steel, Black Oxide
Clamp type Cam Clamps
View Details