Jergens, Inc. Short Bushing Revolving Clamp Assemblies 35108

Description
Jergens Short Bushing Revolving Clamp Assemblies can achieve a quick hold-down of the workpiece with hand tightening, then loosen and revolve out of the way allowing users to save time for moderate-duty clamping. The case-hardened swivel pad uses the “tru-center” feature to maintain even, in-line pressure on the workpiece. Features, Benefits, & Product Specifications: Body Material: Malleable ASTM A47, GR32510 Finish: Black Oxide Bushings: Hardened & Ground RC 56-60
Request a Quote Datasheet
Description
Jergens Short Bushing Revolving Clamp Assemblies can achieve a quick hold-down of the workpiece with hand tightening, then loosen and revolve out of the way allowing users to save time for moderate-duty clamping. The case-hardened swivel pad uses the “tru-center” feature to maintain even, in-line pressure on the workpiece. Features, Benefits, & Product Specifications: Body Material: Malleable ASTM A47, GR32510 Finish: Black Oxide Bushings: Hardened & Ground RC 56-60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Short Bushing Revolving Clamp Assemblies - 35108 - Jergens, Inc.
Cleveland, OH, United States
Short Bushing Revolving Clamp Assemblies
35108
Short Bushing Revolving Clamp Assemblies 35108
Jergens Short Bushing Revolving Clamp Assemblies can achieve a quick hold-down of the workpiece with hand tightening, then loosen and revolve out of the way allowing users to save time for moderate-duty clamping. The case-hardened swivel pad uses the “tru-center” feature to maintain even, in-line pressure on the workpiece. Features, Benefits, & Product Specifications: Body Material: Malleable ASTM A47, GR32510 Finish: Black Oxide Bushings: Hardened & Ground RC 56-60

Jergens Short Bushing Revolving Clamp Assemblies can achieve a quick hold-down of the workpiece with hand tightening, then loosen and revolve out of the way allowing users to save time for moderate-duty clamping. The case-hardened swivel pad uses the “tru-center” feature to maintain even, in-line pressure on the workpiece.
Features, Benefits, & Product Specifications:

  • Body Material: Malleable ASTM A47, GR32510
  • Finish: Black Oxide
  • Bushings: Hardened & Ground RC 56-60
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 35108
Product Name Short Bushing Revolving Clamp Assemblies
Material Malleable ASTM A47, GR32510
Unlock Full Specs
to access all available technical data

Similar Products

Long Slot U-Straps - 47026 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details
Micro™ Toe Clamps - 68733 - Jergens, Inc.
Specs
Clamp type Toe Clamp
Load Limit 6000 lbs (2721 kg)
View Details
Micro™ Expanding Machinable Clamps - 68774 - Jergens, Inc.
Specs
Material Aluminum; Channel 7075-76 Aluminum
Load Limit 2000 lbs (907 kg)
View Details
Small Toe Clamps - 46971 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp type Toe Clamp
View Details