Jergens, Inc. Swing Style Radius Nose Straps 36724

Description
With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet
Description
With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swing Style Radius Nose Straps - 36724 - Jergens, Inc.
Cleveland, OH, United States
Swing Style Radius Nose Straps
36724
Swing Style Radius Nose Straps 36724
With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69

With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 36724
Product Name Swing Style Radius Nose Straps
Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

ZPS PNEU Installation Clamping Modules - 480541 - Jergens, Inc.
Specs
Actuation Pneumatic
Load Limit 23604 lbs (10705 kg)
View Details
ID Expansion Clamps - 68836 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 10004 lbs (4537 kg)
View Details
OK-Vise® Mounting Jaw Clamps - BK2-VT-T - Jergens, Inc.
Specs
Load Limit 4946 lbs (2243 kg)
View Details
Miniature Radius Clamp Assemblies - 13102 - Jergens, Inc.
Specs
Application Light Duty (Office or Drafting)
Clamping Mechanism Screw
View Details