Jergens, Inc. OK-Vise® Machinable Jaw Clamps BK2-VT+3

Description
Jergens OK-Vise® Machinable Jaw Clamps are also available with extended jaws and can be machined to suit the geometry of the workpiece. The smallest model can be machined up to 3mm, while the larger models can be machined up to 5mm, all without weakening the structure of the jaw itself. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI+5 measurements are given in inches & pounds
Request a Quote Datasheet
Description
Jergens OK-Vise® Machinable Jaw Clamps are also available with extended jaws and can be machined to suit the geometry of the workpiece. The smallest model can be machined up to 3mm, while the larger models can be machined up to 5mm, all without weakening the structure of the jaw itself. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI+5 measurements are given in inches & pounds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OK-Vise® Machinable Jaw Clamps - BK2-VT+3 - Jergens, Inc.
Cleveland, OH, United States
OK-Vise® Machinable Jaw Clamps
BK2-VT+3
OK-Vise® Machinable Jaw Clamps BK2-VT+3
Jergens OK-Vise® Machinable Jaw Clamps are also available with extended jaws and can be machined to suit the geometry of the workpiece. The smallest model can be machined up to 3mm, while the larger models can be machined up to 5mm, all without weakening the structure of the jaw itself. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI+5 measurements are given in inches & pounds

Jergens OK-Vise® Machinable Jaw Clamps are also available with extended jaws and can be machined to suit the geometry of the workpiece. The smallest model can be machined up to 3mm, while the larger models can be machined up to 5mm, all without weakening the structure of the jaw itself.
Features, Benefits, & Product Specifications:

  • More efficient usage of machinable area
  • Reduction in the number of tool changes
  • Extended cycle times
  • Free tool access to the workpiece
  • Less space is required compared to traditional vises
  • Pull-down action: no upward or downward movement is required
  • Machinable jaws, special models, & kits are available

Note(s):
Part No. DK2-VTI+5 measurements are given in inches & pounds

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number BK2-VT+3
Product Name OK-Vise® Machinable Jaw Clamps
Load Limit 5620 lbs (2549 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fine Pitch Steel Heel Straps - 46837 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp
View Details
OK-Vise® Smooth Jaw Clamps - BK2-VT-SS - Jergens, Inc.
Specs
Load Limit 5620 lbs (2549 kg)
View Details
Forged Adjustable Clamps - 19103 - Jergens, Inc.
Specs
Material Steel; 1137 Forged Steel, Heat Treated
Load Limit 8250 lbs (3741 kg)
View Details
ID Expansion Clamps - 68401 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 250 lbs (113 kg)
View Details