Jergens, Inc. Radius Straps 36716

Description
Jergens Radius Strap's elongated slot allows for greater clamping force on the part. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet
Description
Jergens Radius Strap's elongated slot allows for greater clamping force on the part. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radius Straps - 36716 - Jergens, Inc.
Cleveland, OH, United States
Radius Straps
36716
Radius Straps 36716
Jergens Radius Strap's elongated slot allows for greater clamping force on the part. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69

Jergens Radius Strap's elongated slot allows for greater clamping force on the part.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 36716
Product Name Radius Straps
Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Adjustable Clamps - 68614 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Load Limit 4000 lbs (1814 kg)
View Details
ZPS HYD Installation Clamping Modules - 480186 - Jergens, Inc.
Specs
Actuation Pneumatic
Load Limit 12364 lbs (5607 kg)
View Details
Flange Nut Clamp Assemblies - 12713 - Jergens, Inc.
Specs
Application HeavyDuty
Clamping Mechanism Screw
View Details
Radius Straps - 36707 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details