Jergens, Inc. Strap Pads 17110

Description
Jergens Strap Pads are designed to protect the workpiece when using our Strap Clamp Assemblies. Features, Benefits, & Product Specifications: Materials & Finishes: Steel Strap Pads: Low Carbon Steel, Black Oxide Plastic Strap Pads: Paper-Filled Bakelite Brass Strap Pads: Brass Heat Treat: Steel Strap Pads are Case Hardened 74-77 R30N
Request a Quote Datasheet
Description
Jergens Strap Pads are designed to protect the workpiece when using our Strap Clamp Assemblies. Features, Benefits, & Product Specifications: Materials & Finishes: Steel Strap Pads: Low Carbon Steel, Black Oxide Plastic Strap Pads: Paper-Filled Bakelite Brass Strap Pads: Brass Heat Treat: Steel Strap Pads are Case Hardened 74-77 R30N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strap Pads - 17110 - Jergens, Inc.
Cleveland, OH, United States
Strap Pads
17110
Strap Pads 17110
Jergens Strap Pads are designed to protect the workpiece when using our Strap Clamp Assemblies. Features, Benefits, & Product Specifications: Materials & Finishes: Steel Strap Pads: Low Carbon Steel, Black Oxide Plastic Strap Pads: Paper-Filled Bakelite Brass Strap Pads: Brass Heat Treat: Steel Strap Pads are Case Hardened 74-77 R30N

Jergens Strap Pads are designed to protect the workpiece when using our Strap Clamp Assemblies.
Features, Benefits, & Product Specifications:

  • Materials & Finishes:
    • Steel Strap Pads: Low Carbon Steel, Black Oxide
    • Plastic Strap Pads: Paper-Filled Bakelite
    • Brass Strap Pads: Brass
  • Heat Treat: Steel Strap Pads are Case Hardened 74-77 R30N
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 17110
Product Name Strap Pads
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Radius Straps - 36704 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details
Micro™ Clamps - 68515 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Stainless Steel; Stainless Steel
Load Limit 800 lbs (363 kg)
View Details
Micro™ Low Profile Clamps - 13275 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 1 inch (25.4 mm)
Load Limit 9.13 lbs (4.14 kg)
View Details