Jergens, Inc. Short Bushing Revolving Clamp Assemblies 35117

Description
Jergens Short Bushing Revolving Clamp Assemblies can achieve a quick hold-down of the workpiece with hand tightening, then loosen and revolve out of the way allowing users to save time for moderate-duty clamping. The case-hardened swivel pad uses the “tru-center” feature to maintain even, in-line pressure on the workpiece. Features, Benefits, & Product Specifications: Body Material: Malleable ASTM A47, GR32510 Finish: Black Oxide Bushings: Hardened & Ground RC 56-60
Request a Quote Datasheet
Description
Jergens Short Bushing Revolving Clamp Assemblies can achieve a quick hold-down of the workpiece with hand tightening, then loosen and revolve out of the way allowing users to save time for moderate-duty clamping. The case-hardened swivel pad uses the “tru-center” feature to maintain even, in-line pressure on the workpiece. Features, Benefits, & Product Specifications: Body Material: Malleable ASTM A47, GR32510 Finish: Black Oxide Bushings: Hardened & Ground RC 56-60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Short Bushing Revolving Clamp Assemblies - 35117 - Jergens, Inc.
Cleveland, OH, United States
Short Bushing Revolving Clamp Assemblies
35117
Short Bushing Revolving Clamp Assemblies 35117
Jergens Short Bushing Revolving Clamp Assemblies can achieve a quick hold-down of the workpiece with hand tightening, then loosen and revolve out of the way allowing users to save time for moderate-duty clamping. The case-hardened swivel pad uses the “tru-center” feature to maintain even, in-line pressure on the workpiece. Features, Benefits, & Product Specifications: Body Material: Malleable ASTM A47, GR32510 Finish: Black Oxide Bushings: Hardened & Ground RC 56-60

Jergens Short Bushing Revolving Clamp Assemblies can achieve a quick hold-down of the workpiece with hand tightening, then loosen and revolve out of the way allowing users to save time for moderate-duty clamping. The case-hardened swivel pad uses the “tru-center” feature to maintain even, in-line pressure on the workpiece.
Features, Benefits, & Product Specifications:

  • Body Material: Malleable ASTM A47, GR32510
  • Finish: Black Oxide
  • Bushings: Hardened & Ground RC 56-60
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 35117
Product Name Short Bushing Revolving Clamp Assemblies
Material Malleable ASTM A47, GR32510
Unlock Full Specs
to access all available technical data

Similar Products

Strap Pads - 17112 - Jergens, Inc.
Jergens, Inc.
Specs
Material Steel; Brass
Clamp Straps Strap Only
View Details
Strap Pads - 17110 - Jergens, Inc.
Jergens, Inc.
Specs
Material Steel; Steel
Clamp Straps Strap Only
View Details
Micro™ Adjustable Clamps - 68651 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Load Limit 4001 lbs (1815 kg)
View Details
Double Cam Clamp Assemblies with Double End Radius Nose Strap - 12524 - Jergens, Inc.
Specs
Application Light Duty (Office or Drafting)
Clamping Mechanism Screw
Clamp type Cam Clamps
View Details