Jergens, Inc. STAYLOCK® Toe Clamps 62811

Description
Jergens STAYLOCK® Toe Clamps are designed for edge gripping of parts when the clamp height must be kept at a minimum, such as in a milling operation. Features, Benefits, & Product Specifications: Available in Low Toe & High Toe styles Provides (2) directional clamping forces: - (1) pushes the workpiece against a positive stop - (1) pushes it down against the table or fixture A brass or steel insert is available on the Low Toe Style (must be ordered separately) Note(s): STAYLOCK® Toe Clamp Part No. 62811 is supplied without a toe insert. (2) special washers, which prevent damage by the cap screws, are included with each STAYLOCK® Toe Clamp. To order washers separately, order Part No. 60636. The toe is moved back by spring.
Request a Quote Datasheet
Description
Jergens STAYLOCK® Toe Clamps are designed for edge gripping of parts when the clamp height must be kept at a minimum, such as in a milling operation. Features, Benefits, & Product Specifications: Available in Low Toe & High Toe styles Provides (2) directional clamping forces: - (1) pushes the workpiece against a positive stop - (1) pushes it down against the table or fixture A brass or steel insert is available on the Low Toe Style (must be ordered separately) Note(s): STAYLOCK® Toe Clamp Part No. 62811 is supplied without a toe insert. (2) special washers, which prevent damage by the cap screws, are included with each STAYLOCK® Toe Clamp. To order washers separately, order Part No. 60636. The toe is moved back by spring.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAYLOCK® Toe Clamps - 62811 - Jergens, Inc.
Cleveland, OH, United States
STAYLOCK® Toe Clamps
62811
STAYLOCK® Toe Clamps 62811
Jergens STAYLOCK® Toe Clamps are designed for edge gripping of parts when the clamp height must be kept at a minimum, such as in a milling operation. Features, Benefits, & Product Specifications: Available in Low Toe & High Toe styles Provides (2) directional clamping forces: - (1) pushes the workpiece against a positive stop - (1) pushes it down against the table or fixture A brass or steel insert is available on the Low Toe Style (must be ordered separately) Note(s): STAYLOCK® Toe Clamp Part No. 62811 is supplied without a toe insert. (2) special washers, which prevent damage by the cap screws, are included with each STAYLOCK® Toe Clamp. To order washers separately, order Part No. 60636. The toe is moved back by spring.

Jergens STAYLOCK® Toe Clamps are designed for edge gripping of parts when the clamp height must be kept at a minimum, such as in a milling operation.
Features, Benefits, & Product Specifications:

  • Available in Low Toe & High Toe styles
  • Provides (2) directional clamping forces:

- (1) pushes the workpiece against a positive stop
- (1) pushes it down against the table or fixture

  • A brass or steel insert is available on the Low Toe Style (must be ordered separately)

Note(s):

  • STAYLOCK® Toe Clamp Part No. 62811 is supplied without a toe insert.
  • (2) special washers, which prevent damage by the cap screws, are included with each STAYLOCK® Toe Clamp. To order washers separately, order Part No. 60636.
  • The toe is moved back by spring.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 62811
Product Name STAYLOCK® Toe Clamps
Actuation Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Toe Clamps - 68781 - Jergens, Inc.
Specs
Clamp type Toe Clamp
Load Limit 2001 lbs (907 kg)
View Details
Micro™ Adjustable Clamps - 68612 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Load Limit 4000 lbs (1814 kg)
View Details
ZPS Clamping Bracket for Surface Modules - 426841 - Jergens, Inc.
Specs
Material Stainless Steel; Stainless Steel
View Details
Radius Swing Clamp Assemblies - 14128 - Jergens, Inc.
Specs
Application Light Duty (Office or Drafting)
Clamping Mechanism Screw
Clamp type Hook / Swing Clamp
View Details