Jergens, Inc. Ergostyle® Back Mounted Bridge Handles by ELESA® 34469

Description
Jergens Ergostyle® Front Mounted Bridge Handles by ELESA® are built durable and comfortable for use as door pull handles for industrial machinery and equipment and in industries such as tooling, construction, food and drink, chemical, and pharmaceutical. Features, Benefits, & Product Specifications: Handle & Cap Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Handle & Cap Finish & Color: Matte, Gray/Black Inserts: Brass, threaded blind holes for back mounting Caps are supplied, feature a press-fit assembly, and are removable by a screwdriver Mounted by (2) through holes in front Optional cap colors available upon request (Black, Grey, Yellow, Orange, Blue, & Red) Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet
Description
Jergens Ergostyle® Front Mounted Bridge Handles by ELESA® are built durable and comfortable for use as door pull handles for industrial machinery and equipment and in industries such as tooling, construction, food and drink, chemical, and pharmaceutical. Features, Benefits, & Product Specifications: Handle & Cap Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Handle & Cap Finish & Color: Matte, Gray/Black Inserts: Brass, threaded blind holes for back mounting Caps are supplied, feature a press-fit assembly, and are removable by a screwdriver Mounted by (2) through holes in front Optional cap colors available upon request (Black, Grey, Yellow, Orange, Blue, & Red) Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ergostyle® Back Mounted Bridge Handles by ELESA® - 34469 - Jergens, Inc.
Cleveland, OH, United States
Ergostyle® Back Mounted Bridge Handles by ELESA®
34469
Ergostyle® Back Mounted Bridge Handles by ELESA® 34469
Jergens Ergostyle® Front Mounted Bridge Handles by ELESA® are built durable and comfortable for use as door pull handles for industrial machinery and equipment and in industries such as tooling, construction, food and drink, chemical, and pharmaceutical. Features, Benefits, & Product Specifications: Handle & Cap Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Handle & Cap Finish & Color: Matte, Gray/Black Inserts: Brass, threaded blind holes for back mounting Caps are supplied, feature a press-fit assembly, and are removable by a screwdriver Mounted by (2) through holes in front Optional cap colors available upon request (Black, Grey, Yellow, Orange, Blue, & Red) Resistant to solvents, oils, greases, and other chemical agents

Jergens Ergostyle® Front Mounted Bridge Handles by ELESA® are built durable and comfortable for use as door pull handles for industrial machinery and equipment and in industries such as tooling, construction, food and drink, chemical, and pharmaceutical.
Features, Benefits, & Product Specifications:

  • Handle & Cap Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
  • Handle & Cap Finish & Color: Matte, Gray/Black
  • Inserts: Brass, threaded blind holes for back mounting
  • Caps are supplied, feature a press-fit assembly, and are removable by a screwdriver
  • Mounted by (2) through holes in front
  • Optional cap colors available upon request (Black, Grey, Yellow, Orange, Blue, & Red)
  • Resistant to solvents, oils, greases, and other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 34469
Product Name Ergostyle® Back Mounted Bridge Handles by ELESA®
Colors / Finishes Available Matte, Gray/Black
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Revolving and Solid Handles - 21914 - Jergens, Inc.
Specs
Colors / Finishes Available Black
Handle Material Metal
Material Description 2024 Aluminum
View Details
Forged Crank Handles - 20310 - Jergens, Inc.
Specs
Handle Type Crank
Colors / Finishes Available Mill
Handle Material Metal
View Details
Aluminum Revolving and Solid Handles - 21955 - Jergens, Inc.
Specs
Colors / Finishes Available Clear
Handle Material Metal
Material Description 2024 Aluminum
View Details
Plastic Heavy Duty Tapered Handles - 32106 - Jergens, Inc.
Specs
Handle Type TaperedHandle
View Details