Jergens, Inc. Aluminum Tubular Handles by ELESA® 33728

Description
Jergens Aluminum Tubular Handles by ELESA® are ideal for achieving an optimal grip when maneuvering the doors of large machines. Features, Benefits, & Product Specifications: Materials: Handle Shanks: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Tube: Aluminum Tube End Plugs: NBR Synthetic Rubber Finishes: Handle Shanks: Matte Black Tube: Epoxy Resin Coating, Metalflake Graphite Color, Matte Finish The handle shank connection to the tube is axially knurled to prevent tube rotation Pass-through holes for cylindrical-head screws with hexagon socket (2) reference pins for safer positioning of the shanks Resistant to wear, scratches, and chemical agents Note(s): Avoid continuous and prolonged contact with boiling water or steam.
Request a Quote Datasheet
Description
Jergens Aluminum Tubular Handles by ELESA® are ideal for achieving an optimal grip when maneuvering the doors of large machines. Features, Benefits, & Product Specifications: Materials: Handle Shanks: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Tube: Aluminum Tube End Plugs: NBR Synthetic Rubber Finishes: Handle Shanks: Matte Black Tube: Epoxy Resin Coating, Metalflake Graphite Color, Matte Finish The handle shank connection to the tube is axially knurled to prevent tube rotation Pass-through holes for cylindrical-head screws with hexagon socket (2) reference pins for safer positioning of the shanks Resistant to wear, scratches, and chemical agents Note(s): Avoid continuous and prolonged contact with boiling water or steam.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Tubular Handles by ELESA® - 33728 - Jergens, Inc.
Cleveland, OH, United States
Aluminum Tubular Handles by ELESA®
33728
Aluminum Tubular Handles by ELESA® 33728
Jergens Aluminum Tubular Handles by ELESA® are ideal for achieving an optimal grip when maneuvering the doors of large machines. Features, Benefits, & Product Specifications: Materials: Handle Shanks: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Tube: Aluminum Tube End Plugs: NBR Synthetic Rubber Finishes: Handle Shanks: Matte Black Tube: Epoxy Resin Coating, Metalflake Graphite Color, Matte Finish The handle shank connection to the tube is axially knurled to prevent tube rotation Pass-through holes for cylindrical-head screws with hexagon socket (2) reference pins for safer positioning of the shanks Resistant to wear, scratches, and chemical agents Note(s): Avoid continuous and prolonged contact with boiling water or steam.

Jergens Aluminum Tubular Handles by ELESA® are ideal for achieving an optimal grip when maneuvering the doors of large machines.
Features, Benefits, & Product Specifications:

  • Materials:
    • Handle Shanks: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
    • Tube: Aluminum
    • Tube End Plugs: NBR Synthetic Rubber
  • Finishes:
    • Handle Shanks: Matte Black
    • Tube: Epoxy Resin Coating, Metalflake Graphite Color, Matte Finish
  • The handle shank connection to the tube is axially knurled to prevent tube rotation
  • Pass-through holes for cylindrical-head screws with hexagon socket
  • (2) reference pins for safer positioning of the shanks
  • Resistant to wear, scratches, and chemical agents

Note(s):
Avoid continuous and prolonged contact with boiling water or steam.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 33728
Product Name Aluminum Tubular Handles by ELESA®
Material Description Handle Shanks: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Unlock Full Specs
to access all available technical data

Similar Products

Ergonomic Style Steel Handles - 22056 - Jergens, Inc.
Specs
Handle Material Metal
Material Description Steel
Screw Thread Specifications M8
View Details
Plastic Ergostyle® Adjustable Handles with Stud by ELESA® - 34425 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Body - Gray/Black Matte - Push Button - Orange
Handle Material Plastic
View Details
Plastic Button Head Adjustable Handles with Stud by ELESA® - 34388 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Aluminum Revolving and Solid Handles - 10304 - Jergens, Inc.
Specs
Colors / Finishes Available Plain
Handle Material Metal
Material Description 2024 Aluminum
View Details