Jergens, Inc. Ergostyle® Wing Nuts by ELESA® 34450

Description
Jergens Ergostyle® Wing Nuts by ELESA® have a wing-shaped head with varying execution, designed to allow high tightening torque values. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Finish: Gray/Black Matte Insert: Brass Insert, threaded pass-through hole, with cap Resistant to solvents, oils, greases, and other chemical agents Optional cap colors available upon request (Black, Gray, Yellow, Blue, & Red)
Request a Quote Datasheet
Description
Jergens Ergostyle® Wing Nuts by ELESA® have a wing-shaped head with varying execution, designed to allow high tightening torque values. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Finish: Gray/Black Matte Insert: Brass Insert, threaded pass-through hole, with cap Resistant to solvents, oils, greases, and other chemical agents Optional cap colors available upon request (Black, Gray, Yellow, Blue, & Red)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ergostyle® Wing Nuts by ELESA® - 34450 - Jergens, Inc.
Cleveland, OH, United States
Ergostyle® Wing Nuts by ELESA®
34450
Ergostyle® Wing Nuts by ELESA® 34450
Jergens Ergostyle® Wing Nuts by ELESA® have a wing-shaped head with varying execution, designed to allow high tightening torque values. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Finish: Gray/Black Matte Insert: Brass Insert, threaded pass-through hole, with cap Resistant to solvents, oils, greases, and other chemical agents Optional cap colors available upon request (Black, Gray, Yellow, Blue, & Red)

Jergens Ergostyle® Wing Nuts by ELESA® have a wing-shaped head with varying execution, designed to allow high tightening torque values.
Features, Benefits, & Product Specifications:

  • Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
  • Finish: Gray/Black Matte
  • Insert: Brass Insert, threaded pass-through hole, with cap
  • Resistant to solvents, oils, greases, and other chemical agents
  • Optional cap colors available upon request (Black, Gray, Yellow, Blue, & Red)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Nuts
Product Number 34450
Product Name Ergostyle® Wing Nuts by ELESA®
Type Wing Nut
Unlock Full Specs
to access all available technical data

Similar Products

T-Slot Nuts - 43381 - Jergens, Inc.
Specs
Size M20; M20 x 2.5
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Knurled Lock Nuts - 28103 - Jergens, Inc.
Specs
Type Locknut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Coupling Nuts - 18761 - Jergens, Inc.
Specs
Type Coupling Nut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Wing Grips - 40857 - Jergens, Inc.
Jergens, Inc.
Specs
Type Wing Nut
Material Stainless Steel; Stainless Steel
View Details