Jergens, Inc. Flange Nuts 19912

Description
Where heavy clamping pressures and vibrations could cause trouble, the wide face surface of Jergens Flange Nuts holds through with greater friction. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC
Request a Quote Datasheet
Description
Where heavy clamping pressures and vibrations could cause trouble, the wide face surface of Jergens Flange Nuts holds through with greater friction. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Nuts - 19912 - Jergens, Inc.
Cleveland, OH, United States
Flange Nuts
19912
Flange Nuts 19912
Where heavy clamping pressures and vibrations could cause trouble, the wide face surface of Jergens Flange Nuts holds through with greater friction. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC

Where heavy clamping pressures and vibrations could cause trouble, the wide face surface of Jergens Flange Nuts holds through with greater friction.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened
  • Thread: 2B-UNC
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Nuts
Product Number 19912
Product Name Flange Nuts
Type Flange Nut
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Lock Nuts - 28102 - Jergens, Inc.
Specs
Type Locknut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Kwik-Turn T-Slot Nuts - 43338 - Jergens, Inc.
Specs
Size 5/8"; 5/8-11 (UNC)
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Stainless Steel Flange Nuts - 20008 - Jergens, Inc.
Specs
Type Flange Nut
Size 3/4"; 3/4-10
Material Stainless Steel; 303 Stainless Steel
View Details
Plastic Locking Wing Knobs - 33777 - Jergens, Inc.
Specs
Type Wing Nut; Locknut
Material Plastic; Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Finish Black Matte
View Details