Jergens, Inc. Plastic Heavy Duty Adjustable Handles by ELESA® 32408

Description
For adjustable clamping or tightening controls when the operating angle is limited. To adjust during the locking operation, lift the lever in order to disengage the teeth from the locking element and change lever position. The return spring automatically engages the teeth again. Material: Glass-Fibre Reinforced Technopolymer Lever Body Finish: Black Matte Locking Element: Black, Glass-Fibre Reinforced Technopolymer Insert Options: Steel Stud With Cup Point or Steel Insert Note: Resistant to Solvents, Oils, Greases, and other Chemical Agents
Request a Quote
Description
For adjustable clamping or tightening controls when the operating angle is limited. To adjust during the locking operation, lift the lever in order to disengage the teeth from the locking element and change lever position. The return spring automatically engages the teeth again. Material: Glass-Fibre Reinforced Technopolymer Lever Body Finish: Black Matte Locking Element: Black, Glass-Fibre Reinforced Technopolymer Insert Options: Steel Stud With Cup Point or Steel Insert Note: Resistant to Solvents, Oils, Greases, and other Chemical Agents
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic Heavy Duty Adjustable Handles by ELESA® (part number 32408) are designed for adjustable clamping or tightening controls in applications with limited operating angles. The handles feature a lever that can be lifted to disengage the teeth from the locking element, allowing for repositioning. Once the desired position is achieved, a return spring automatically re-engages the teeth for secure locking. The lever body is made from glass-fibre reinforced technopolymer, providing durability and resistance to solvents, oils, greases, and other chemical agents. The product is available with insert options including a steel stud with a cup point or a steel insert, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

Plastic Heavy Duty Adjustable Handles by ELESA® (part number 32408) are designed for adjustable clamping or tightening controls in applications with limited operating angles. The handles feature a lever that can be lifted to disengage the teeth from the locking element, allowing for repositioning. Once the desired position is achieved, a return spring automatically re-engages the teeth for secure locking. The lever body is made from glass-fibre reinforced technopolymer, providing durability and resistance to solvents, oils, greases, and other chemical agents. The product is available with insert options including a steel stud with a cup point or a steel insert, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
Plastic Heavy Duty Adjustable Handles by ELESA® - 32408 - Jergens, Inc.
Cleveland, OH, United States
Plastic Heavy Duty Adjustable Handles by ELESA®
32408
Plastic Heavy Duty Adjustable Handles by ELESA® 32408
For adjustable clamping or tightening controls when the operating angle is limited. To adjust during the locking operation, lift the lever in order to disengage the teeth from the locking element and change lever position. The return spring automatically engages the teeth again. Material: Glass-Fibre Reinforced Technopolymer Lever Body Finish: Black Matte Locking Element: Black, Glass-Fibre Reinforced Technopolymer Insert Options: Steel Stud With Cup Point or Steel Insert Note: Resistant to Solvents, Oils, Greases, and other Chemical Agents

For adjustable clamping or tightening controls when the operating angle is limited. To adjust during the locking operation, lift the lever in order to disengage the teeth from the locking element and change lever position. The return spring automatically engages the teeth again.

  • Material: Glass-Fibre Reinforced Technopolymer Lever Body
  • Finish: Black Matte
  • Locking Element: Black, Glass-Fibre Reinforced Technopolymer
  • Insert Options: Steel Stud With Cup Point or Steel Insert

Note:

  • Resistant to Solvents, Oils, Greases, and other Chemical Agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 32408
Product Name Plastic Heavy Duty Adjustable Handles by ELESA®
Handle Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum and Malleable Speed Handles - 39901 - Jergens, Inc.
Specs
Colors / Finishes Available Mill
Handle Material Metal
Material Description Aluminium
View Details
Plastic Tapped Button Head Adjustable Handles with Brass Insert by ELESA® - 34352 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
View Details
Plastic Cranks with Revolving Folding Handle by ELESA® - 33662 - Jergens, Inc.
Specs
Handle Type Crank
Colors / Finishes Available Black Matte
Handle Material Plastic
View Details
Plastic Cam Levers External Thread - 40237 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details