Jergens, Inc. Steel Clamping Levers 16607

Description
Material: Lever, Low Carbon - Steel Ball, Plastic Finish: Lever, Satin Chrome - Plate Ball, Black
Request a Quote
Description
Material: Lever, Low Carbon - Steel Ball, Plastic Finish: Lever, Satin Chrome - Plate Ball, Black
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Steel Clamping Lever, part number 16607, is constructed from low carbon steel with a satin chrome plate finish for the lever and a black plastic ball. It is designed for applications requiring secure clamping and quick release. The lever features a ream hub style and has dimensions of 1 1/4 inches for the lever length, 7/8 inches for the ball diameter, and an overall length of 4 3/8 inches. The product is suitable for various industrial applications where reliable fastening is essential.

Datasheet Summary
Powered by GS/AI

The Steel Clamping Lever, part number 16607, is constructed from low carbon steel with a satin chrome plate finish for the lever and a black plastic ball. It is designed for applications requiring secure clamping and quick release. The lever features a ream hub style and has dimensions of 1 1/4 inches for the lever length, 7/8 inches for the ball diameter, and an overall length of 4 3/8 inches. The product is suitable for various industrial applications where reliable fastening is essential.

Suppliers

Company
Product
Description
Supplier Links
Steel Clamping Levers - 16607 - Jergens, Inc.
Cleveland, OH, United States
Steel Clamping Levers
16607
Steel Clamping Levers 16607
Material: Lever, Low Carbon - Steel Ball, Plastic Finish: Lever, Satin Chrome - Plate Ball, Black
  • Material: Lever, Low Carbon - Steel Ball, Plastic
  • Finish: Lever, Satin Chrome - Plate Ball, Black
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 16607
Product Name Steel Clamping Levers
Handle Type Lever
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Heavy Duty Adjustable Handles by ELESA® - 32408 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Black Matte
Handle Material Plastic
View Details
Plastic Tapped Button Head Adjustable Handles with Brass Insert by ELESA® - 34356 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
View Details
Forged Crank Handles - 20507 - Jergens, Inc.
Specs
Handle Type Crank
Colors / Finishes Available Mill
Handle Material Metal
View Details
Plastic Button Head Adjustable Handles with Stud by ELESA® - 34374 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details