Jergens, Inc. Metal Adjustable Handles 40506

Description
Jergens Metal Adjustable Handles are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening. Features, Benefits, & Product Specifications: Handle Material: Die-Cast Zinc Handle Finish: Powder-Coated Handle Color: Black Satin Finish Part Materials: Available in Steel or Stainless Steel Part Finishes: Black Oxidized for Steel, Bright for Stainless Steel
Request a Quote
Description
Jergens Metal Adjustable Handles are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening. Features, Benefits, & Product Specifications: Handle Material: Die-Cast Zinc Handle Finish: Powder-Coated Handle Color: Black Satin Finish Part Materials: Available in Steel or Stainless Steel Part Finishes: Black Oxidized for Steel, Bright for Stainless Steel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens Metal Adjustable Handle, part number 40506, is constructed from die-cast zinc with a black satin powder-coated finish. It features tapped holes for 5/16-18 screws, allowing for secure attachment in various applications. The handle's design enables adjustable clamping or tightening controls for limited operating angles. Position adjustment is achieved by pulling up on the handle to disengage the locking mechanism, followed by rotation to the desired angle. Releasing the handle allows for tightening or loosening, making it suitable for applications requiring frequent adjustments. The handle's robust construction and user-friendly operation make it a practical choice for engineers seeking reliable and adjustable fastening solutions.

Datasheet Summary
Powered by GS/AI

Jergens Metal Adjustable Handle, part number 40506, is constructed from die-cast zinc with a black satin powder-coated finish. It features tapped holes for 5/16-18 screws, allowing for secure attachment in various applications. The handle's design enables adjustable clamping or tightening controls for limited operating angles. Position adjustment is achieved by pulling up on the handle to disengage the locking mechanism, followed by rotation to the desired angle. Releasing the handle allows for tightening or loosening, making it suitable for applications requiring frequent adjustments. The handle's robust construction and user-friendly operation make it a practical choice for engineers seeking reliable and adjustable fastening solutions.

Suppliers

Company
Product
Description
Supplier Links
Metal Adjustable Handles - 40506 - Jergens, Inc.
Cleveland, OH, United States
Metal Adjustable Handles
40506
Metal Adjustable Handles 40506
Jergens Metal Adjustable Handles are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening. Features, Benefits, & Product Specifications: Handle Material: Die-Cast Zinc Handle Finish: Powder-Coated Handle Color: Black Satin Finish Part Materials: Available in Steel or Stainless Steel Part Finishes: Black Oxidized for Steel, Bright for Stainless Steel

Jergens Metal Adjustable Handles are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening.
Features, Benefits, & Product Specifications:

  • Handle Material: Die-Cast Zinc
  • Handle Finish: Powder-Coated
  • Handle Color: Black Satin Finish
  • Part Materials: Available in Steel or Stainless Steel
  • Part Finishes: Black Oxidized for Steel, Bright for Stainless Steel
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 40506
Product Name Metal Adjustable Handles
Handle Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Revolving and Solid Handles - 21955 - Jergens, Inc.
Specs
Colors / Finishes Available Clear
Handle Material Metal
Material Description 2024 Aluminum
View Details
Ergonomic Style Steel Handles - 22052 - Jergens, Inc.
Specs
Handle Material Metal
Material Description Steel
Screw Thread Specifications M10
View Details
Plastic Button Head Adjustable Handles with Steel Stud by ELESA® - 34316 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Metal Adjustable Handles - 40505 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Black Satin Finish
Handle Material Metal
View Details