Jergens, Inc. Plastic Soft Touch Tapered Knobs 32161

Description
Jergens Plastic Soft Touch Tapered Knobs have the original soft touch material that helps in gripping. They are designed with an enlarged head and tapered shaft for maximum push, pull and turning. Features, Benefits, & Product Specifications: Material: Soft Touch Plastic Finish: Black Matte Insert: Brass Cushioned vinyl covering helps to dampen vibrations Also available in red, blue, yellow, and green (250 piece minimum) A standard 1" stud is available, other lengths available upon request Note(s): Part No.'s 32181, 32183, 32184, 32172, & 32174 have a cored hole. ⚠ WARNING - Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet
Description
Jergens Plastic Soft Touch Tapered Knobs have the original soft touch material that helps in gripping. They are designed with an enlarged head and tapered shaft for maximum push, pull and turning. Features, Benefits, & Product Specifications: Material: Soft Touch Plastic Finish: Black Matte Insert: Brass Cushioned vinyl covering helps to dampen vibrations Also available in red, blue, yellow, and green (250 piece minimum) A standard 1" stud is available, other lengths available upon request Note(s): Part No.'s 32181, 32183, 32184, 32172, & 32174 have a cored hole. ⚠ WARNING - Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Soft Touch Tapered Knobs - 32161 - Jergens, Inc.
Cleveland, OH, United States
Plastic Soft Touch Tapered Knobs
32161
Plastic Soft Touch Tapered Knobs 32161
Jergens Plastic Soft Touch Tapered Knobs have the original soft touch material that helps in gripping. They are designed with an enlarged head and tapered shaft for maximum push, pull and turning. Features, Benefits, & Product Specifications: Material: Soft Touch Plastic Finish: Black Matte Insert: Brass Cushioned vinyl covering helps to dampen vibrations Also available in red, blue, yellow, and green (250 piece minimum) A standard 1" stud is available, other lengths available upon request Note(s): Part No.'s 32181, 32183, 32184, 32172, & 32174 have a cored hole. ⚠ WARNING - Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.

Jergens Plastic Soft Touch Tapered Knobs have the original soft touch material that helps in gripping. They are designed with an enlarged head and tapered shaft for maximum push, pull and turning.
Features, Benefits, & Product Specifications:

  • Material: Soft Touch Plastic
  • Finish: Black Matte
  • Insert: Brass
  • Cushioned vinyl covering helps to dampen vibrations
  • Also available in red, blue, yellow, and green (250 piece minimum)
  • A standard 1" stud is available, other lengths available upon request

Note(s):

  • Part No.'s 32181, 32183, 32184, 32172, & 32174 have a cored hole.
  • ⚠ WARNING - Cancer and Reproductive Harm - www.P65Warnings.ca.gov.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 32161
Product Name Plastic Soft Touch Tapered Knobs
Colors / Finishes Available Black Matte
Unlock Full Specs
to access all available technical data

Similar Products

Steel Knurled Control Knobs - 21210 - Jergens, Inc.
Specs
Knob Type Instrument / Control Knob
Colors / Finishes Available Black Oxide
Features Knurled
View Details
Steel Knurled Control Knobs - 21202 - Jergens, Inc.
Specs
Knob Type Instrument / Control Knob
Colors / Finishes Available Black Oxide
Features Knurled
View Details
Plastic Push/Pull Knobs - 32224 - Jergens, Inc.
Specs
Knob Type Push/Pull
Colors / Finishes Available Tumbled
Knob Material Plastic
View Details
Brass Ball Knobs - 36545 - Jergens, Inc.
Specs
Knob Type Ball
Colors / Finishes Available Polished
Knob Material Metal
View Details