Jergens, Inc. Polished Steel Ball Knobs 36531

Description
Jergens Brass Ball Knobs are ideal for control levels, push/pull rods, and many other applications. Features, Benefits, & Product Specifications: Material: Steel Finish: Polished
Request a Quote
Description
Jergens Brass Ball Knobs are ideal for control levels, push/pull rods, and many other applications. Features, Benefits, & Product Specifications: Material: Steel Finish: Polished
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Polished Steel Ball Knob, part number 36531, is constructed from steel and features a polished finish. It has a diameter of 1 7/8 inches and is available with a 5/8-11 thread. This knob is suitable for various applications, including control levels and push/pull rods, providing a durable and aesthetically pleasing option for engineers seeking reliable components.

Datasheet Summary
Powered by GS/AI

The Polished Steel Ball Knob, part number 36531, is constructed from steel and features a polished finish. It has a diameter of 1 7/8 inches and is available with a 5/8-11 thread. This knob is suitable for various applications, including control levels and push/pull rods, providing a durable and aesthetically pleasing option for engineers seeking reliable components.

Suppliers

Company
Product
Description
Supplier Links
Polished Steel Ball Knobs - 36531 - Jergens, Inc.
Cleveland, OH, United States
Polished Steel Ball Knobs
36531
Polished Steel Ball Knobs 36531
Jergens Brass Ball Knobs are ideal for control levels, push/pull rods, and many other applications. Features, Benefits, & Product Specifications: Material: Steel Finish: Polished

Jergens Brass Ball Knobs are ideal for control levels, push/pull rods, and many other applications.
Features, Benefits, & Product Specifications:

  • Material: Steel
  • Finish: Polished
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 36531
Product Name Polished Steel Ball Knobs
Knob Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Hand Knobs - 21116 - Jergens, Inc.
Specs
Knob Material Metal
Material Description 319 Aluminum Alloy
Screw Thread Specifications 2B-UNC for Inch, Class 6h for Metric
View Details
Plastic Tapered Knobs - 32214 - Jergens, Inc.
Specs
Colors / Finishes Available Tumble
Knob Material Plastic
Material Description Plastic
View Details
Plastic Ergostyle® Knurled Knobs with Stud by ELESA® - 34494 - Jergens, Inc.
Specs
Colors / Finishes Available Gray/Black Matte
Features Knurled
Knob Material Plastic
View Details
Plastic Lobe Knobs by ELESA® - 33854 - Jergens, Inc.
Specs
Colors / Finishes Available Matte, Black
Knob Material Plastic
Material Description High-Resilience Polypropylene-Based (PP) Technopolymer
View Details