Jergens, Inc. Cast Iron Hand Knobs 16330

Description
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: Class 30 Gray Iron Finish: Zinc Plated (including Blank Knobs) Thread: 2B-UNC for Inch, Class 6h for Metric Ream: ±0.002" for Inch, ±0.05mm for Metric Hub: Available Blank, Reamed, or Tapped
Request a Quote
Description
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: Class 30 Gray Iron Finish: Zinc Plated (including Blank Knobs) Thread: 2B-UNC for Inch, Class 6h for Metric Ream: ±0.002" for Inch, ±0.05mm for Metric Hub: Available Blank, Reamed, or Tapped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jergens Cast Iron Hand Knob, part number 16330, is constructed from Class 30 Grey Iron and features a zinc-plated finish. It has a diameter of 1 1/8 inches and a height of 5/8 inches, with a hub depth of 11/16 inches. The knob is designed with a reamed hub style and has a thread depth of 5/16 inches. Weighing 0.63 lbs per 10 pieces, this knob is suitable for applications requiring durable and reliable hand control. 3D solid models are available for design integration.

Datasheet Summary
Powered by GS/AI

The Jergens Cast Iron Hand Knob, part number 16330, is constructed from Class 30 Grey Iron and features a zinc-plated finish. It has a diameter of 1 1/8 inches and a height of 5/8 inches, with a hub depth of 11/16 inches. The knob is designed with a reamed hub style and has a thread depth of 5/16 inches. Weighing 0.63 lbs per 10 pieces, this knob is suitable for applications requiring durable and reliable hand control. 3D solid models are available for design integration.

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Hand Knobs - 16330 - Jergens, Inc.
Cleveland, OH, United States
Cast Iron Hand Knobs
16330
Cast Iron Hand Knobs 16330
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: Class 30 Gray Iron Finish: Zinc Plated (including Blank Knobs) Thread: 2B-UNC for Inch, Class 6h for Metric Ream: ±0.002" for Inch, ±0.05mm for Metric Hub: Available Blank, Reamed, or Tapped

Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help!
Features, Benefits, & Product Specifications:

  • Material: Class 30 Gray Iron
  • Finish: Zinc Plated (including Blank Knobs)
  • Thread: 2B-UNC for Inch, Class 6h for Metric
  • Ream: ±0.002" for Inch, ±0.05mm for Metric
  • Hub: Available Blank, Reamed, or Tapped
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 16330
Product Name Cast Iron Hand Knobs
Colors / Finishes Available Zinc Plated (including Blank Knobs)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Hand Knobs - 21108 - Jergens, Inc.
Specs
Knob Material Metal
Material Description 319 Aluminum Alloy
Screw Thread Specifications 2B-UNC for Inch, Class 6h for Metric
View Details
Thermoplastic Push/Pull Knobs - 32226 - Jergens, Inc.
Specs
Knob Type Push/Pull
Colors / Finishes Available Matte
Knob Material Plastic
View Details
Plastic Fluted Grip Knobs with Stud by ELESA® - 34251 - Jergens, Inc.
Specs
Knob Type Fluted
Colors / Finishes Available Black Matte
Features Grips
View Details
Plastic Oval Tapered Knobs - 32211 - Jergens, Inc.
Specs
Colors / Finishes Available Tumble (Sand and buff finish available upon request)
Knob Material Plastic
Material Description Polypropylene
View Details