Jergens, Inc. QLS Tooling Columns 69301

Description
Jergens QLS Tooling Columns provide a base mounting platform for utilizing Fixture-Pro® or OK-Vise® RM Rails on HMC's. Features, Benefits, & Product Specifications: Material: 6061-T6512 Aluminum Finish: Black Hardcoat Anodize on Upright Faces Lightweight (2) piece construction Includes pre-installed QLS Bushings Custom baseplates are available upon request
Request a Quote
Description
Jergens QLS Tooling Columns provide a base mounting platform for utilizing Fixture-Pro® or OK-Vise® RM Rails on HMC's. Features, Benefits, & Product Specifications: Material: 6061-T6512 Aluminum Finish: Black Hardcoat Anodize on Upright Faces Lightweight (2) piece construction Includes pre-installed QLS Bushings Custom baseplates are available upon request
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
QLS Tooling Columns - 69301 - Jergens, Inc.
Cleveland, OH, United States
QLS Tooling Columns
69301
QLS Tooling Columns 69301
Jergens QLS Tooling Columns provide a base mounting platform for utilizing Fixture-Pro® or OK-Vise® RM Rails on HMC's. Features, Benefits, & Product Specifications: Material: 6061-T6512 Aluminum Finish: Black Hardcoat Anodize on Upright Faces Lightweight (2) piece construction Includes pre-installed QLS Bushings Custom baseplates are available upon request

Jergens QLS Tooling Columns provide a base mounting platform for utilizing Fixture-Pro® or OK-Vise® RM Rails on HMC's.
Features, Benefits, & Product Specifications:

  • Material: 6061-T6512 Aluminum
  • Finish: Black Hardcoat Anodize on Upright Faces
  • Lightweight (2) piece construction
  • Includes pre-installed QLS Bushings
  • Custom baseplates are available upon request
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 69301
Product Name QLS Tooling Columns
Plate / Block Type Tombstone
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Fixture Plates - 28732 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Length 1.38 inch (35 mm)
View Details
Quick-Loc™ 52mm Square Support Pallets - QL-200320 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Weight 11.42 lbs (5.18 kg)
Shape Square
View Details
Ball Lock® Fixture Plates - 28816 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.7874 inch (20 mm)
View Details