Jergens, Inc. Ball Lock® Standard Subplates 59101

Description
Jergens Ball Lock® Standard Subplates are equipped with (4) 20mm Ball Lock® Face Mount Receiver Bushings for use with 14" x 14" (350mm x 350mm) or 16"x16" (400mm x 400mm) fixture plates. Ideal for horizontal machining centers or multiple pallet machining centers. Features, Benefits, & Product Specifications: Material: Fremax™ 15 Steel Plate or Equivalent Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric) Parallel within 0.001" (0.025mm)
Request a Quote
Description
Jergens Ball Lock® Standard Subplates are equipped with (4) 20mm Ball Lock® Face Mount Receiver Bushings for use with 14" x 14" (350mm x 350mm) or 16"x16" (400mm x 400mm) fixture plates. Ideal for horizontal machining centers or multiple pallet machining centers. Features, Benefits, & Product Specifications: Material: Fremax™ 15 Steel Plate or Equivalent Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric) Parallel within 0.001" (0.025mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Standard Subplates - 59101 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Standard Subplates
59101
Ball Lock® Standard Subplates 59101
Jergens Ball Lock® Standard Subplates are equipped with (4) 20mm Ball Lock® Face Mount Receiver Bushings for use with 14" x 14" (350mm x 350mm) or 16"x16" (400mm x 400mm) fixture plates. Ideal for horizontal machining centers or multiple pallet machining centers. Features, Benefits, & Product Specifications: Material: Fremax™ 15 Steel Plate or Equivalent Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric) Parallel within 0.001" (0.025mm)

Jergens Ball Lock® Standard Subplates are equipped with (4) 20mm Ball Lock® Face Mount Receiver Bushings for use with 14" x 14" (350mm x 350mm) or 16"x16" (400mm x 400mm) fixture plates. Ideal for horizontal machining centers or multiple pallet machining centers.
Features, Benefits, & Product Specifications:

  • Material: Fremax™ 15 Steel Plate or Equivalent
  • Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric)
  • Parallel within 0.001" (0.025mm)
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 59101
Product Name Ball Lock® Standard Subplates
Plate / Block Type Base Plate
Material Steel; Fremax™ 15 Steel Plate or Equivalent
Width / Diameter 15.75 inch (400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Fixture Plates - 28841 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.7874 inch (20 mm)
View Details
Ball Lock® Fixture Plates - 28727 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Length 0.9843 inch (25 mm)
View Details
Ball Lock® Round Subplates - 59107 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Aluminum; Cast Aluminum
Weight 11.03 lbs (5 kg)
View Details
Ball Lock® Subplates for Tooling Columns - 59102 - Jergens, Inc.
Specs
Plate / Block Type Base Plate; Tombstone
Material Steel; Fremax™ 15 steel plate or equivalent
Length 15.75 inch (400 mm)
View Details