Jergens, Inc. Cast Iron QLS 2-Sided Tooling Columns 69221

Description
Jergens Cast Iron Tooling Columns are fully customizable to provide the optimum workholding solution for your unique application. Incorporate one of our industry-leading “Quick-Change” systems, including Ball Lock® and ZPS, for maximum productivity. Contact our Technical Sales Engineering Team to request a quote for your custom configuration or project. Features, Benefits, & Product Specifications: Material: Stress Relieved Class 40 Cast Iron Rigid single-piece construction Base and sides milled flat, perpendicular, & parallel within 0.001” per ft. Includes mounting holes for popular 400mm & 500mm pallets Custom sizes & configurations available upon request Included hardware: - Top coverplate - (2) Jergens Center Pull Hoist Rings QLS Grid: Grid of tapped holes with hardened bushings (Part No. 5BS1216) installed for locating 50mm x 50mm grid spacing
Request a Quote
Description
Jergens Cast Iron Tooling Columns are fully customizable to provide the optimum workholding solution for your unique application. Incorporate one of our industry-leading “Quick-Change” systems, including Ball Lock® and ZPS, for maximum productivity. Contact our Technical Sales Engineering Team to request a quote for your custom configuration or project. Features, Benefits, & Product Specifications: Material: Stress Relieved Class 40 Cast Iron Rigid single-piece construction Base and sides milled flat, perpendicular, & parallel within 0.001” per ft. Includes mounting holes for popular 400mm & 500mm pallets Custom sizes & configurations available upon request Included hardware: - Top coverplate - (2) Jergens Center Pull Hoist Rings QLS Grid: Grid of tapped holes with hardened bushings (Part No. 5BS1216) installed for locating 50mm x 50mm grid spacing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cast Iron QLS 2-Sided Tooling Columns - 69221 - Jergens, Inc.
Cleveland, OH, United States
Cast Iron QLS 2-Sided Tooling Columns
69221
Cast Iron QLS 2-Sided Tooling Columns 69221
Jergens Cast Iron Tooling Columns are fully customizable to provide the optimum workholding solution for your unique application. Incorporate one of our industry-leading “Quick-Change” systems, including Ball Lock® and ZPS, for maximum productivity. Contact our Technical Sales Engineering Team to request a quote for your custom configuration or project. Features, Benefits, & Product Specifications: Material: Stress Relieved Class 40 Cast Iron Rigid single-piece construction Base and sides milled flat, perpendicular, & parallel within 0.001” per ft. Includes mounting holes for popular 400mm & 500mm pallets Custom sizes & configurations available upon request Included hardware: - Top coverplate - (2) Jergens Center Pull Hoist Rings QLS Grid: Grid of tapped holes with hardened bushings (Part No. 5BS1216) installed for locating 50mm x 50mm grid spacing

Jergens Cast Iron Tooling Columns are fully customizable to provide the optimum workholding solution for your unique application. Incorporate one of our industry-leading “Quick-Change” systems, including Ball Lock® and ZPS, for maximum productivity. Contact our Technical Sales Engineering Team to request a quote for your custom configuration or project.
Features, Benefits, & Product Specifications:

  • Material: Stress Relieved Class 40 Cast Iron
  • Rigid single-piece construction
  • Base and sides milled flat, perpendicular, & parallel within 0.001” per ft.
  • Includes mounting holes for popular 400mm & 500mm pallets
  • Custom sizes & configurations available upon request
  • Included hardware:

- Top coverplate
- (2) Jergens Center Pull Hoist Rings
QLS Grid:

  • Grid of tapped holes with hardened bushings (Part No. 5BS1216) installed for locating
  • 50mm x 50mm grid spacing
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 69221
Product Name Cast Iron QLS 2-Sided Tooling Columns
Plate / Block Type Tombstone
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® 4-Sided Tooling Columns - 69051 - Jergens, Inc.
Specs
Plate / Block Type Tombstone
Material Cast Iron; Class 40 Cast Iron
Length 15.75 inch (400 mm)
View Details
Quick-Loc™ 52mm Round Receivers - QL2-100315 - Jergens, Inc.
Specs
Weight 6.17 lbs (2.8 kg)
Shape Round
View Details
Ball Lock® Fixture Plates - 28742 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Length 0.9843 inch (25 mm)
View Details
Ball Lock® Fixture Plates - 58842 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.9843 inch (25 mm)
View Details