Jergens, Inc. Miniature Straps - Radius 29704

Description
Jergens Miniature Radius Straps are light-duty straps with a specially designed radius end provides maximum pressure for extreme close-to-the-edge clamping. They feature a tapped hole in the rear for knurled head thumb screw and a long slot for lateral adjustment. Features, Benefits, & Product Specifications: Material: C-1018 Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet
Description
Jergens Miniature Radius Straps are light-duty straps with a specially designed radius end provides maximum pressure for extreme close-to-the-edge clamping. They feature a tapped hole in the rear for knurled head thumb screw and a long slot for lateral adjustment. Features, Benefits, & Product Specifications: Material: C-1018 Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Straps - Radius - 29704 - Jergens, Inc.
Cleveland, OH, United States
Miniature Straps - Radius
29704
Miniature Straps - Radius 29704
Jergens Miniature Radius Straps are light-duty straps with a specially designed radius end provides maximum pressure for extreme close-to-the-edge clamping. They feature a tapped hole in the rear for knurled head thumb screw and a long slot for lateral adjustment. Features, Benefits, & Product Specifications: Material: C-1018 Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69

Jergens Miniature Radius Straps are light-duty straps with a specially designed radius end provides maximum pressure for extreme close-to-the-edge clamping. They feature a tapped hole in the rear for knurled head thumb screw and a long slot for lateral adjustment.
Features, Benefits, & Product Specifications:

  • Material: C-1018 Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 29704
Product Name Miniature Straps - Radius
Application Light Duty (Office or Drafting)
Unlock Full Specs
to access all available technical data

Similar Products

OK-Vise® Double-Wedge Pull-Down Serrated Clamps - DK2-WTI - Jergens, Inc.
Specs
Clamping Mechanism Wedge
Clamp type Pull Clamp
View Details
Radius Swing Clamp Assemblies - 14134 - Jergens, Inc.
Specs
Application Light Duty (Office or Drafting)
Clamping Mechanism Screw
Clamp type Hook / Swing Clamp
View Details
Micro™ Adjustable Clamps - 68611 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Load Limit 4000 lbs (1814 kg)
View Details
OK-Vise® Double-Wedge Pull-Down Serrated Clamps - DK2-WT - Jergens, Inc.
Specs
Clamping Mechanism Wedge
Clamp type Pull Clamp
Load Limit 20232 lbs (9176 kg)
View Details