Jergens, Inc. Miniature Straps - Flat 29701

Description
Jergens Miniature Flat Straps are “chisel nose”, flat straps for light-duty holding where clamping is restricted. They feature a tapped hole in the back for heel rest and a drilled hole for stud clearance. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet
Description
Jergens Miniature Flat Straps are “chisel nose”, flat straps for light-duty holding where clamping is restricted. They feature a tapped hole in the back for heel rest and a drilled hole for stud clearance. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Straps - Flat - 29701 - Jergens, Inc.
Cleveland, OH, United States
Miniature Straps - Flat
29701
Miniature Straps - Flat 29701
Jergens Miniature Flat Straps are “chisel nose”, flat straps for light-duty holding where clamping is restricted. They feature a tapped hole in the back for heel rest and a drilled hole for stud clearance. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Heat Treat: Case Hardened Rockwell 30N Scale 59-69

Jergens Miniature Flat Straps are “chisel nose”, flat straps for light-duty holding where clamping is restricted. They feature a tapped hole in the back for heel rest and a drilled hole for stud clearance.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 29701
Product Name Miniature Straps - Flat
Application Light Duty (Office or Drafting)
Unlock Full Specs
to access all available technical data

Similar Products

Double Cam Clamp Assemblies - 12504 - Jergens, Inc.
Specs
Application Light Duty (Office or Drafting)
Clamping Mechanism Screw
Clamp type Cam Clamps
View Details
Fine Pitch Steel Heel Straps - 46837 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp
View Details
Toe Clamps - 60631 - Jergens, Inc.
Jergens, Inc.
Specs
Actuation Hydraulic
Clamp type Toe Clamp
Load Limit 3000 lbs (1361 kg)
View Details
ID Expansion Clamps - 68838 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 10004 lbs (4537 kg)
View Details