Jergens, Inc. Ball Lock® Jigsaw Interlocking Fixture Plates 28805

Description
Jergens Ball Lock® Jigsaw Interlocking Fixture Plates are useful for high density fixturing of small parts. Its design allows close vise spacing for more parts per run. These fixture plates are ideal for use with our Narrow Base 4" (100mm) Production Vises and Narrow Base 6" (150mm) Production Vises. Features, Benefits, & Product Specifications: Materials: Cast Aluminum, FreMax™ 15 Steel or Equivalent Thickness: 3/4" ±0.005" (Inch), 20mm ±0.013mm (Metric) Parallel within 0.001" (0.025mm)
Request a Quote
Description
Jergens Ball Lock® Jigsaw Interlocking Fixture Plates are useful for high density fixturing of small parts. Its design allows close vise spacing for more parts per run. These fixture plates are ideal for use with our Narrow Base 4" (100mm) Production Vises and Narrow Base 6" (150mm) Production Vises. Features, Benefits, & Product Specifications: Materials: Cast Aluminum, FreMax™ 15 Steel or Equivalent Thickness: 3/4" ±0.005" (Inch), 20mm ±0.013mm (Metric) Parallel within 0.001" (0.025mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Jigsaw Interlocking Fixture Plates - 28805 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Jigsaw Interlocking Fixture Plates
28805
Ball Lock® Jigsaw Interlocking Fixture Plates 28805
Jergens Ball Lock® Jigsaw Interlocking Fixture Plates are useful for high density fixturing of small parts. Its design allows close vise spacing for more parts per run. These fixture plates are ideal for use with our Narrow Base 4" (100mm) Production Vises and Narrow Base 6" (150mm) Production Vises. Features, Benefits, & Product Specifications: Materials: Cast Aluminum, FreMax™ 15 Steel or Equivalent Thickness: 3/4" ±0.005" (Inch), 20mm ±0.013mm (Metric) Parallel within 0.001" (0.025mm)

Jergens Ball Lock® Jigsaw Interlocking Fixture Plates are useful for high density fixturing of small parts. Its design allows close vise spacing for more parts per run. These fixture plates are ideal for use with our Narrow Base 4" (100mm) Production Vises and Narrow Base 6" (150mm) Production Vises.
Features, Benefits, & Product Specifications:

  • Materials: Cast Aluminum, FreMax™ 15 Steel or Equivalent
  • Thickness: 3/4" ±0.005" (Inch), 20mm ±0.013mm (Metric)
  • Parallel within 0.001" (0.025mm)
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 28805
Product Name Ball Lock® Jigsaw Interlocking Fixture Plates
Plate / Block Type Tooling / Fixture Plate
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Fixture Plates - 28824 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.9843 inch (25 mm)
View Details
Ball Lock® 4-Sided Tooling Columns - 69051 - Jergens, Inc.
Specs
Plate / Block Type Tombstone
Material Cast Iron; Class 40 Cast Iron
Length 15.75 inch (400 mm)
View Details
Ball Lock® Subplates for Tooling Columns - 59104 - Jergens, Inc.
Specs
Plate / Block Type Base Plate; Tombstone
Material Steel; Fremax™ 15 steel plate or equivalent
Length 24.8 inch (630 mm)
View Details
Manual ZPS - 564071 - Jergens, Inc.
Specs
Material Steel; Quenched & Tempered Steel
Weight 7.28 lbs (3.3 kg)
View Details