Jergens, Inc. Plastic Locking Wing Knob with Stud by ELESA® 33782

Description
Jergens Plastic Locking Wing Knob with Stud by ELESA® has a wing-shaped head with varying execution, designed to allow high tightening torque values. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide Based (PA) Technopolymer Finish: Black Matte Stud: Zinc-Plated Steel Stud with Chamfered Flat End Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet
Description
Jergens Plastic Locking Wing Knob with Stud by ELESA® has a wing-shaped head with varying execution, designed to allow high tightening torque values. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide Based (PA) Technopolymer Finish: Black Matte Stud: Zinc-Plated Steel Stud with Chamfered Flat End Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Locking Wing Knob with Stud by ELESA® - 33782 - Jergens, Inc.
Cleveland, OH, United States
Plastic Locking Wing Knob with Stud by ELESA®
33782
Plastic Locking Wing Knob with Stud by ELESA® 33782
Jergens Plastic Locking Wing Knob with Stud by ELESA® has a wing-shaped head with varying execution, designed to allow high tightening torque values. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide Based (PA) Technopolymer Finish: Black Matte Stud: Zinc-Plated Steel Stud with Chamfered Flat End Resistant to solvents, oils, greases, and other chemical agents

Jergens Plastic Locking Wing Knob with Stud by ELESA® has a wing-shaped head with varying execution, designed to allow high tightening torque values.
Features, Benefits, & Product Specifications:

  • Material: Glass-Fibre Reinforced Polyamide Based (PA) Technopolymer
  • Finish: Black Matte
  • Stud: Zinc-Plated Steel Stud with Chamfered Flat End
  • Resistant to solvents, oils, greases, and other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Nuts
Product Number 33782
Product Name Plastic Locking Wing Knob with Stud by ELESA®
Type Wing Nut; Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Locking Wing Knobs - 33778 - Jergens, Inc.
Specs
Type Wing Nut; Locknut
Material Plastic; Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Finish Black Matte
View Details
Jam Nuts - 60967 - Jergens, Inc.
Jergens, Inc.
Specs
Type Locknut; Jam Nut
Size 1 7/8-16
Material Steel; C1018 Low Carbon Steel
View Details
Kwik-Turn T-Slot Nuts - 43336 - Jergens, Inc.
Specs
Size 1/2"; 1/2-13 (UNC)
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Flange Nuts - 19953 - Jergens, Inc.
Specs
Type Flange Nut
Size M8; M8 x 1.25
Material Steel; Low Carbon Steel
View Details