Jergens, Inc. Kwik-Turn T-Slot Nuts 43345

Description
Jergens Kwik-Turn T-Slot Nuts provide a safety-stop feature to prevent turning studs into tableways. Their 1/4 turn design allows the Kwik-Turn to be installed from the top of the T-slot, to avoid uninstallation of set-ups when additional nuts and studs are required. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Threads: 2B-UNC (Inch) Heat Treat: Case Hardened Note(s): Part No.'s 43332, 43334, & 43338 are not hardened.
Request a Quote Datasheet
Description
Jergens Kwik-Turn T-Slot Nuts provide a safety-stop feature to prevent turning studs into tableways. Their 1/4 turn design allows the Kwik-Turn to be installed from the top of the T-slot, to avoid uninstallation of set-ups when additional nuts and studs are required. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Threads: 2B-UNC (Inch) Heat Treat: Case Hardened Note(s): Part No.'s 43332, 43334, & 43338 are not hardened.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kwik-Turn T-Slot Nuts - 43345 - Jergens, Inc.
Cleveland, OH, United States
Kwik-Turn T-Slot Nuts
43345
Kwik-Turn T-Slot Nuts 43345
Jergens Kwik-Turn T-Slot Nuts provide a safety-stop feature to prevent turning studs into tableways. Their 1/4 turn design allows the Kwik-Turn to be installed from the top of the T-slot, to avoid uninstallation of set-ups when additional nuts and studs are required. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Threads: 2B-UNC (Inch) Heat Treat: Case Hardened Note(s): Part No.'s 43332, 43334, & 43338 are not hardened.

Jergens Kwik-Turn T-Slot Nuts provide a safety-stop feature to prevent turning studs into tableways. Their 1/4 turn design allows the Kwik-Turn to be installed from the top of the T-slot, to avoid uninstallation of set-ups when additional nuts and studs are required.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Threads: 2B-UNC (Inch)
  • Heat Treat: Case Hardened

Note(s):
Part No.'s 43332, 43334, & 43338 are not hardened.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Nuts
Product Number 43345
Product Name Kwik-Turn T-Slot Nuts
Size 3/4"; 3/4-10 (UNC)
Unlock Full Specs
to access all available technical data

Similar Products

T-Slot Nuts - 43402 - Jergens, Inc.
Specs
Size 3/8"; 3/8-16
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Kwik-Turn T-Slot Nuts - 43332 - Jergens, Inc.
Specs
Size 3/8"; 3/8-16 (UNC)
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Heavy Duty Hex Nuts - 20713 - Jergens, Inc.
Specs
Type Hex Nut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Stainless Steel Flange Nuts - 20004 - Jergens, Inc.
Specs
Type Flange Nut
Size 3/8"; 3/8-16
Material Stainless Steel; 303 Stainless Steel
View Details