Jergens, Inc. Double Cams 18101

Description
Jergens Double Cams are forged and heat-treated for abrasion resistance and longer life. Designed for quick change clamping, which requires greater holding pressures than are available with single cams. Mean clamping point pressure angle is from 3 1/2° to 4°, which makes for stronger workholding. Features, Benefits, & Product Specifications: Material & Finish: C1020 Low Carbon Steel, Black Oxide Heat Treat: Case Hardened 74-77 R30N Slip standard pipe over the handle for more leverage Snug fit at handle collar and end.
Request a Quote Datasheet
Description
Jergens Double Cams are forged and heat-treated for abrasion resistance and longer life. Designed for quick change clamping, which requires greater holding pressures than are available with single cams. Mean clamping point pressure angle is from 3 1/2° to 4°, which makes for stronger workholding. Features, Benefits, & Product Specifications: Material & Finish: C1020 Low Carbon Steel, Black Oxide Heat Treat: Case Hardened 74-77 R30N Slip standard pipe over the handle for more leverage Snug fit at handle collar and end.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Cams - 18101 - Jergens, Inc.
Cleveland, OH, United States
Double Cams
18101
Double Cams 18101
Jergens Double Cams are forged and heat-treated for abrasion resistance and longer life. Designed for quick change clamping, which requires greater holding pressures than are available with single cams. Mean clamping point pressure angle is from 3 1/2° to 4°, which makes for stronger workholding. Features, Benefits, & Product Specifications: Material & Finish: C1020 Low Carbon Steel, Black Oxide Heat Treat: Case Hardened 74-77 R30N Slip standard pipe over the handle for more leverage Snug fit at handle collar and end.

Jergens Double Cams are forged and heat-treated for abrasion resistance and longer life. Designed for quick change clamping, which requires greater holding pressures than are available with single cams. Mean clamping point pressure angle is from 3 1/2° to 4°, which makes for stronger workholding.
Features, Benefits, & Product Specifications:

  • Material & Finish: C1020 Low Carbon Steel, Black Oxide
  • Heat Treat: Case Hardened 74-77 R30N
  • Slip standard pipe over the handle for more leverage
  • Snug fit at handle collar and end.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 18101
Product Name Double Cams
Material Steel; C1020 Low Carbon Steel, Black Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Long Bushing Revolving Clamp Assemblies - 35119 - Jergens, Inc.
Specs
Material Malleable ASTM A47, GR32510
View Details
Double Cam Clamp Assemblies with Radius Nose Strap - 12515 - Jergens, Inc.
Specs
Application Light Duty (Office or Drafting)
Clamping Mechanism Screw
Clamp type Cam Clamps
View Details
OK-Vise® Knife Edge Grip Jaw Clamps - BK2-VT-SG - Jergens, Inc.
Specs
Clamp type Side / Edge Clamp
Load Limit 4946 lbs (2243 kg)
View Details
OK-Vise® Machinable Jaw Clamps - DK2-VT+5 - Jergens, Inc.
Specs
Load Limit 12364 lbs (5607 kg)
View Details