Jergens, Inc. OK-Vise® Mounting Jaw Clamps DK2-VTI-T

Description
Jergens OK-Vise® Mounting Jaw Clamps have machined female threadings (M5) for socket head screws on the side of the jaw (2 pieces in each jaw), making it quick and easy to use various additional pieces which can also be machined into different shapes. This model is ideal for machining short series and when the shape of the workpiece changes frequently. Additional pieces can be produced from different materials such as plastic, aluminum, or steel depending on the workpiece material. The M5 thread length is 4mm in our B-series clamps, and 7mm in our D- & F-series clamps. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI-T measurements are given in inches & pounds.
Request a Quote Datasheet
Description
Jergens OK-Vise® Mounting Jaw Clamps have machined female threadings (M5) for socket head screws on the side of the jaw (2 pieces in each jaw), making it quick and easy to use various additional pieces which can also be machined into different shapes. This model is ideal for machining short series and when the shape of the workpiece changes frequently. Additional pieces can be produced from different materials such as plastic, aluminum, or steel depending on the workpiece material. The M5 thread length is 4mm in our B-series clamps, and 7mm in our D- & F-series clamps. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI-T measurements are given in inches & pounds.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OK-Vise® Mounting Jaw Clamps - DK2-VTI-T - Jergens, Inc.
Cleveland, OH, United States
OK-Vise® Mounting Jaw Clamps
DK2-VTI-T
OK-Vise® Mounting Jaw Clamps DK2-VTI-T
Jergens OK-Vise® Mounting Jaw Clamps have machined female threadings (M5) for socket head screws on the side of the jaw (2 pieces in each jaw), making it quick and easy to use various additional pieces which can also be machined into different shapes. This model is ideal for machining short series and when the shape of the workpiece changes frequently. Additional pieces can be produced from different materials such as plastic, aluminum, or steel depending on the workpiece material. The M5 thread length is 4mm in our B-series clamps, and 7mm in our D- & F-series clamps. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI-T measurements are given in inches & pounds.

Jergens OK-Vise® Mounting Jaw Clamps have machined female threadings (M5) for socket head screws on the side of the jaw (2 pieces in each jaw), making it quick and easy to use various additional pieces which can also be machined into different shapes. This model is ideal for machining short series and when the shape of the workpiece changes frequently. Additional pieces can be produced from different materials such as plastic, aluminum, or steel depending on the workpiece material.
The M5 thread length is 4mm in our B-series clamps, and 7mm in our D- & F-series clamps.
Features, Benefits, & Product Specifications:

  • More efficient usage of machinable area
  • Reduction in the number of tool changes
  • Extended cycle times
  • Free tool access to the workpiece
  • Less space is required compared to traditional vises
  • Pull-down action: no upward or downward movement is required
  • Machinable jaws, special models, & kits are available

Note(s):
Part No. DK2-VTI-T measurements are given in inches & pounds.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number DK2-VTI-T
Product Name OK-Vise® Mounting Jaw Clamps
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Low Profile Clamps - 13223 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 0.7500 inch (19.05 mm)
Load Limit 950 lbs (431 kg)
View Details
Micro™ Clamps - 68576 - Jergens, Inc.
Specs
Material Steel; Steel
Load Limit 5998 lbs (2720 kg)
View Details
Long Slot U-Straps - 47021 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details
Radius Straps - 36714 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details