Jergens, Inc. Strap Pads 17113

Description
Jergens Strap Pads are designed to protect the workpiece when using our Strap Clamp Assemblies. Features, Benefits, & Product Specifications: Materials & Finishes: Steel Strap Pads: Low Carbon Steel, Black Oxide Plastic Strap Pads: Paper-Filled Bakelite Brass Strap Pads: Brass Heat Treat: Steel Strap Pads are Case Hardened 74-77 R30N
Request a Quote
Description
Jergens Strap Pads are designed to protect the workpiece when using our Strap Clamp Assemblies. Features, Benefits, & Product Specifications: Materials & Finishes: Steel Strap Pads: Low Carbon Steel, Black Oxide Plastic Strap Pads: Paper-Filled Bakelite Brass Strap Pads: Brass Heat Treat: Steel Strap Pads are Case Hardened 74-77 R30N
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens Strap Pad part number 17113 is designed to protect workpieces during clamping operations. This specific pad is made from low carbon steel and features a black oxide finish, which enhances its durability and resistance to corrosion. The steel pad is case hardened to a hardness rating of 74-77 R30N, providing increased abrasion resistance and longevity. Weighing 1.50 lbs, it has dimensions of 1 3/4 inches in length and 3/4 inches in width. The design allows for high clamping pressures while safeguarding softer materials from scratches or damage. This product is suitable for applications requiring reliable workholding solutions.

Datasheet Summary
Powered by GS/AI

Jergens Strap Pad part number 17113 is designed to protect workpieces during clamping operations. This specific pad is made from low carbon steel and features a black oxide finish, which enhances its durability and resistance to corrosion. The steel pad is case hardened to a hardness rating of 74-77 R30N, providing increased abrasion resistance and longevity. Weighing 1.50 lbs, it has dimensions of 1 3/4 inches in length and 3/4 inches in width. The design allows for high clamping pressures while safeguarding softer materials from scratches or damage. This product is suitable for applications requiring reliable workholding solutions.

Suppliers

Company
Product
Description
Supplier Links
Strap Pads - 17113 - Jergens, Inc.
Cleveland, OH, United States
Strap Pads
17113
Strap Pads 17113
Jergens Strap Pads are designed to protect the workpiece when using our Strap Clamp Assemblies. Features, Benefits, & Product Specifications: Materials & Finishes: Steel Strap Pads: Low Carbon Steel, Black Oxide Plastic Strap Pads: Paper-Filled Bakelite Brass Strap Pads: Brass Heat Treat: Steel Strap Pads are Case Hardened 74-77 R30N

Jergens Strap Pads are designed to protect the workpiece when using our Strap Clamp Assemblies.
Features, Benefits, & Product Specifications:

  • Materials & Finishes:
    • Steel Strap Pads: Low Carbon Steel, Black Oxide
    • Plastic Strap Pads: Paper-Filled Bakelite
    • Brass Strap Pads: Brass
  • Heat Treat: Steel Strap Pads are Case Hardened 74-77 R30N
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 17113
Product Name Strap Pads
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Finger Forged Strap Clamps - 37223 - Jergens, Inc.
Specs
Material Steel; Available in C-1030 Steel or C-1035 Steel
Clamp Straps Strap Only
Strap Type Forged Clamp; Finger Tip  / Nose Clamp
View Details
Micro™ Expanding Clamps - 68702 - Jergens, Inc.
Specs
Clamping Mechanism Screw; Wedge
Material Aluminum; Aluminum Housing, Steel Wedge
Load Limit 1500 lbs (680 kg)
View Details
Plain Straps - 33113 - Jergens, Inc.
Specs
Material Aluminum; Steel; Available in Low Carbon Steel and 2024 Aluminum
Clamp Straps Strap Only
Strap Type Plain / Taper Nose Clamp
View Details
Flange Nut Clamp Assemblies - 12701 - Jergens, Inc.
Specs
Application HeavyDuty
Clamping Mechanism Screw
View Details