Jergens, Inc. Knob Clamp Assemblies with Radius Nose Strap 13516

Description
Jergens Knob Clamp Assemblies are designed for light-duty clamping. The hand knob eliminates wrenching for faster work changes. A spherical washer allows for clamping irregular surfaces. Features, Benefits, & Product Specifications: Interchangeable pad option Steel, Brass, and Plastic Strap Pads are available (see Related Products below) Pads machinable to the part configuration Note(s): "G" dimension represents an optimum dimension. Part No. 13512 does not include a finger handle (see Related Products below).
Request a Quote Datasheet
Description
Jergens Knob Clamp Assemblies are designed for light-duty clamping. The hand knob eliminates wrenching for faster work changes. A spherical washer allows for clamping irregular surfaces. Features, Benefits, & Product Specifications: Interchangeable pad option Steel, Brass, and Plastic Strap Pads are available (see Related Products below) Pads machinable to the part configuration Note(s): "G" dimension represents an optimum dimension. Part No. 13512 does not include a finger handle (see Related Products below).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knob Clamp Assemblies with Radius Nose Strap - 13516 - Jergens, Inc.
Cleveland, OH, United States
Knob Clamp Assemblies with Radius Nose Strap
13516
Knob Clamp Assemblies with Radius Nose Strap 13516
Jergens Knob Clamp Assemblies are designed for light-duty clamping. The hand knob eliminates wrenching for faster work changes. A spherical washer allows for clamping irregular surfaces. Features, Benefits, & Product Specifications: Interchangeable pad option Steel, Brass, and Plastic Strap Pads are available (see Related Products below) Pads machinable to the part configuration Note(s): "G" dimension represents an optimum dimension. Part No. 13512 does not include a finger handle (see Related Products below).

Jergens Knob Clamp Assemblies are designed for light-duty clamping. The hand knob eliminates wrenching for faster work changes. A spherical washer allows for clamping irregular surfaces.
Features, Benefits, & Product Specifications:

  • Interchangeable pad option
  • Steel, Brass, and Plastic Strap Pads are available (see Related Products below)
  • Pads machinable to the part configuration

Note(s):

  • "G" dimension represents an optimum dimension.
  • Part No. 13512 does not include a finger handle (see Related Products below).
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 13516
Product Name Knob Clamp Assemblies with Radius Nose Strap
Application Light Duty (Office or Drafting)
Unlock Full Specs
to access all available technical data

Similar Products

Swing Style Radius Nose Straps - 36723 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp type Hook / Swing Clamp
Clamp Straps Strap Only
View Details
Hook Clamp Assemblies - 41907 - Jergens, Inc.
Specs
Application HeavyDuty
Material Steel; 4140 Cast Steel
Clamp type Hook / Swing Clamp
View Details
OK-Vise® Machinable Jaw Clamps - BK2-VT+3 - Jergens, Inc.
Specs
Load Limit 5620 lbs (2549 kg)
View Details
Micro™ Toe T-Slot Clamps - 68792 - Jergens, Inc.
Specs
Clamp type Toe Clamp
Load Limit 4001 lbs (1815 kg)
View Details